EN
  • EN
  • DE

TC9422F

Part No TC9422F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description SYSTEM ELECTRONIC VOLUME
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359686-TC9422F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9422F CAD Model

Description

The TC9422F, manufactured by Toshiba Semiconductor and Storage, is a Digital Signal Processor (DSP) that is primarily used in audio processing applications. It's designed to enhance audio quality through features such as equalization, filtering, and surround sound processing, commonly found in car audio systems and home entertainment setups.

Applications:

  • Car audio systems: Providing digital audio processing for enhanced sound quality and effects.
  • Home theater systems: Enhancing the audio output for a more immersive listening experience.
  • Professional audio equipment: Integrated into mixers and amplifiers for advanced audio processing.
  • Portable audio devices: Improving sound quality in portable media players and similar devices.

Features:

  • Digital Signal Processing (DSP): Enabling complex audio algorithms for sound enhancement.
  • Equalization: Adjusting frequency responses for a customized audio output.
  • Filtering: Removing noise and distortion from audio signals.
  • Surround Sound Processing: Creating immersive audio experiences.
  • Low Power Consumption: Optimizing energy efficiency for portable applications.
  • Multiple Input/Output Channels: Supporting a variety of audio input and output configurations.

Benefits:

  • Enhanced Audio Quality: Delivering superior audio clarity and fidelity.
  • Customizable Audio Output: Allowing users to tailor audio settings.
  • Noise Reduction: Minimizing background noise for clearer sound.
  • Immersive Sound Experience: Creating a more engaging audio environment.
  • Energy Efficiency: Reducing power consumption, especially in portable devices.
  • Versatile Applications: Suitable for a wide range of audio processing needs.

The TC9422F typically operates within a 3V to 5V supply voltage range and utilizes interfaces like I2C or SPI for seamless integration with other components. Its compact design makes it suitable for space-constrained applications. The combination of advanced features and energy efficiency makes it a solid choice for audio processing in various electronic devices.

You May Also Be Interested in

Atmel
Need more? Email Us
Pulse
T1/E1/CEPT/ISDN-PRI INTERFACE MODULES
Need more? Email Us
KEC
Need more? Email Us
Mini-Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Mini-Circuits
Lowest to $16.1718
NVIDIA
Lowest to $6.5292
Lite-On Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2520 $62.6000
115+ $1.0268 $118.0820
175+ $0.9956 $174.2300
240+ $0.9633 $231.1920
315+ $0.9309 $293.2335
415+ $0.8351 $346.5665
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess