EN
  • EN
  • DE

TC9453AF

Part No TC9453AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359701-TC9453AF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC9453AF CAD Model

Description

The TC9453AF is a single-chip CD player signal processor manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to handle the complex tasks of reading, decoding, and processing audio data from compact discs, ensuring high-quality audio reproduction.

Applications

  • CD Players: The primary application is in CD players for home audio systems.
  • Car Audio Systems: Used in automotive CD players.
  • Portable CD Players: Suitable for portable devices requiring CD playback capability.

Features

  • Digital Servo Control: Provides precise control of the laser pickup for accurate tracking of the CD.
  • Error Correction: Incorporates robust error correction algorithms to minimize the impact of disc imperfections.
  • Digital Filter: Includes a digital filter for improved audio quality.
  • D/A Converter: Features a built-in Digital-to-Analog Converter (DAC) for audio output.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for portable applications.
  • Single-Chip Solution: Integrates multiple functions into a single chip, reducing the need for external components.

Benefits

  • High-Quality Audio Reproduction: Delivers clear and accurate audio output from compact discs.
  • Reliable Performance: Robust error correction ensures consistent playback even with imperfect discs.
  • Compact Design: Single-chip integration reduces board space and simplifies system design.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Simplified System Integration: Reduces the complexity of CD player design and manufacturing.

Additional Details

The TC9453AF typically operates with a single power supply voltage. It supports standard CD audio formats. Detailed specifications, including operating voltage, power consumption, and package type, are available in the official Toshiba datasheet. The device is designed to interface with a CD drive mechanism and an audio amplifier to complete a CD player system. It is crucial to consult the datasheet for specific implementation details and recommended external components.

You May Also Be Interested in

NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess