EN
  • EN
  • DE

TCD103D

Part No TCD103D
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 359993-TCD103D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD103D CAD Model

Description

The TCD103D is a high-sensitivity, 5340-element linear image sensor designed and manufactured by Toshiba Semiconductor and Storage. This sensor is specifically engineered for applications demanding high resolution and low light performance, making it suitable for various scanning and imaging systems.

Applications

  • Optical character recognition (OCR) systems: Used in document scanners for accurate text extraction.
  • Barcode readers: Employed in retail and industrial settings for scanning barcodes quickly and reliably.
  • Facsimile machines: Enables the conversion of documents into digital signals for transmission.
  • Image scanners: Used in flatbed and sheet-fed scanners to capture high-resolution images of documents and photographs.
  • Industrial inspection systems: Applied in automated inspection processes to detect defects on production lines.

Features

  • Number of Image Sensing Elements: 5340 elements, providing high-resolution imaging.
  • Element Size: Small element size contributes to detailed image capture.
  • High Sensitivity: Excellent low-light performance, enabling operation in dimly lit environments.
  • Wide Dynamic Range: Ability to capture a wide range of light intensities without saturation.
  • Low Dark Current: Minimizes noise and improves image quality, especially in low-light conditions.
  • Built-in Timing Generator: Simplifies system design and reduces external component count.

Benefits

  • High-Resolution Imaging: Delivers sharp and detailed images, essential for accurate data capture and analysis.
  • Improved Low-Light Performance: Allows for reliable operation in various lighting conditions, reducing the need for external illumination.
  • Simplified System Design: The integrated timing generator reduces complexity and cost.
  • Enhanced Accuracy: Low dark current and wide dynamic range contribute to more accurate and reliable image data.
  • Versatile Applications: Suitable for a wide range of applications due to its high sensitivity and resolution.

Additional Details

The TCD103D operates on a single 5V power supply, simplifying power management. It uses a clock signal to synchronize the readout of the sensor elements. The sensor output is an analog signal that requires external processing, such as amplification and analog-to-digital conversion, to be used in digital systems. The spectral response of the sensor covers the visible light spectrum, making it suitable for general-purpose imaging. Careful attention to optical design and shielding is necessary to minimize stray light and electrical noise, which can affect image quality. The device is typically available in a ceramic package.

The integration time, which is the duration the sensor elements are exposed to light, can be adjusted to optimize performance based on the specific application and lighting conditions. Furthermore, proper thermal management is crucial to maintain stable performance and prevent damage to the sensor. By combining high resolution, sensitivity, and ease of use, the TCD103D offers a powerful solution for various imaging and scanning needs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess