EN
  • EN
  • DE

TCD1304AP

Part No TCD1304AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360005-TCD1304AP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TCD1304AP CAD Model

Description

The TCD1304AP is a high-resolution, high-sensitivity linear image sensor manufactured by Toshiba Semiconductor and Storage. This sensor is widely used in applications demanding precise light detection and measurement, such as barcode scanning, optical character recognition (OCR), and spectroscopy. Its robust design and advanced features make it a reliable component for various industrial and scientific instruments.

Applications:

  • Barcode Scanners
  • Optical Character Recognition (OCR)
  • Spectroscopy
  • Document Scanning
  • Dimensional Measurement
  • Web Inspection Systems

Features:

  • High Resolution: Provides sharp and detailed images, enhancing accuracy in measurement and recognition.
  • High Sensitivity: Allows for operation in low-light conditions, expanding application possibilities.
  • Low Dark Current: Reduces noise, improving signal clarity and accuracy.
  • Wide Dynamic Range: Enables simultaneous capture of bright and dark areas within the same image.
  • Built-in Timing Generator: Simplifies the design and reduces the number of external components required.
  • Electronic Shutter Function: Allows for precise control over exposure time.

Benefits:

  • Improved Accuracy: High resolution and sensitivity contribute to more precise measurements and recognition.
  • Enhanced Performance in Low Light: High sensitivity ensures reliable operation even in dimly lit environments.
  • Simplified System Design: Integrated features reduce the need for external components and simplify design.
  • Reduced Noise: Low dark current minimizes noise, resulting in clearer images and more accurate data.
  • Increased Versatility: Wide dynamic range allows for use in a broader range of applications.
  • Cost-Effective Solution: Provides high performance and reliability at a competitive price.

Additional Details:

The TCD1304AP typically features a charge transfer circuit and correlated double sampling (CDS) for noise reduction. Specific parameters include the number of pixels, pixel size, photosensitive area dimensions, clock frequencies, and output voltage levels. Proper driver circuitry and signal processing are essential for extracting meaningful data from the sensor's output. Consult the detailed datasheet from Toshiba for precise electrical and optical specifications, timing diagrams, and application notes to ensure proper implementation and optimization.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Texas Instruments
Lowest to $5.6324
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Mini-Circuits
Lowest to $9.9721

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess