EN
  • EN
  • DE

TCD5621P

Part No TCD5621P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360099-TCD5621P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCD5621P CAD Model

Description

The TCD5621P is a high-resolution CCD (Charge-Coupled Device) linear image sensor manufactured by Toshiba Semiconductor and Storage. It's designed for applications demanding high precision and detailed image capture. This sensor provides excellent performance in various scanning and inspection systems.

Applications

  • Document Scanners: Used in high-end document scanners for capturing fine details in documents.
  • Industrial Inspection Systems: Employed in automated inspection systems to detect minute defects in manufactured products.
  • Medical Imaging: Can be found in certain medical imaging devices where high resolution is crucial.
  • Spectroscopy: Used in spectroscopic equipment to capture spectral data with high accuracy.

Features

  • High Resolution: Offers a high pixel count for capturing very fine details in images.
  • Linear Image Sensor: Uses a linear arrangement of photosensitive pixels.
  • CCD Technology: Employs CCD technology to provide low noise and high sensitivity.
  • Wide Dynamic Range: Capable of capturing a wide range of light intensities.

Benefits

  • Exceptional Image Clarity: Enables capturing exceptionally clear and detailed images.
  • Accurate Defect Detection: Facilitates precise detection of even the smallest defects in industrial inspection.
  • Enhanced Data Accuracy: Provides highly accurate data for spectroscopic analysis.
  • Improved Scanning Performance: Enhances the performance of document scanners, allowing for faster and more accurate scans.

Additional Details

The TCD5621P requires specialized driving and signal processing circuits to operate correctly. Refer to the device datasheet for detailed information on electrical characteristics, timing requirements, and application recommendations. Proper thermal management is crucial to maintain stable performance and prevent overheating. The sensor's performance can be further optimized by adjusting parameters such as integration time, clock frequency, and bias voltage. The sensor is sensitive to electrostatic discharge (ESD), so proper handling procedures are essential to avoid damage.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Lowest to $4.3014
Atmel
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
NXP / Nexperia
Lowest to $7.8205
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess