EN
  • EN
  • DE

TCK323G,LF(S

Part No TCK323G,LF(S
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Power Distribution Switches, Load Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839924-TCK323G,LF(S
Ultra Librarian 3D Model Ultra Librarian TCK323G,LF(S CAD Model

Description

The TCK323G,LF(S is a load switch IC manufactured by Toshiba Semiconductor and Storage. This integrated circuit is designed to provide efficient power management and protection for various electronic devices. It integrates a power MOSFET and control circuitry into a single package, offering features like overcurrent protection, inrush current limiting, and thermal shutdown.

Applications:

  • Smartphones and Tablets: Used for power management and protection of various internal circuits.
  • Portable Devices: Employed in battery-powered devices for efficient power distribution and load switching.
  • Wearable Electronics: Integrated into wearables to control power to different components and protect against faults.
  • Power Banks: Used for power path management and protection of USB power delivery circuits.
  • Industrial Equipment: Employed in industrial control systems for power distribution and protection of sensitive components.

Features:

  • Integrated Power MOSFET: Includes a low on-resistance MOSFET for efficient power switching.
  • Overcurrent Protection (OCP): Protects the load and the IC from excessive current draw.
  • Inrush Current Limiting: Reduces the initial current surge during startup to prevent damage to components.
  • Thermal Shutdown: Shuts down the IC when the temperature exceeds a safe level to prevent thermal damage.
  • Enable/Disable Control: Allows for external control of the load switch function.

Benefits:

  • Efficient Power Management: Minimizes power loss during switching, leading to improved battery life in portable devices.
  • Enhanced System Reliability: Protects against overcurrent, overvoltage, and thermal events, increasing system robustness.
  • Simplified Circuit Design: Integrates multiple functions into a single IC, reducing the number of external components.
  • Small Footprint: Available in compact packages, suitable for space-constrained applications.
  • Improved System Safety: Prevents damage to components and reduces the risk of fire hazards.

Additional Details:

The TCK323G,LF(S comes in a small surface-mount package. It has a specific on-resistance (RDS(on)) value, which determines the voltage drop across the switch when it is conducting. The device operates within a specified voltage range and has a defined current limit for overcurrent protection. The 'LF(S' suffix often indicates that the component is lead-free and RoHS compliant.

You May Also Be Interested in

NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.5793 $60.0551
17+ $7.0397 $119.6749
26+ $6.8203 $177.3278
36+ $6.5997 $237.5892
46+ $6.3802 $293.4892
61+ $5.7196 $348.8956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess