EN
  • EN
  • DE

TCR2EE15

Part No TCR2EE15
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839948-TCR2EE15
Ultra Librarian 3D Model Ultra Librarian TCR2EE15 CAD Model

Description

The TCR2EE15 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. LDO regulators are linear voltage regulators that maintain a stable output voltage even when the input voltage fluctuates or the load current changes. They are known for their low noise, high accuracy, and small size, making them suitable for various applications in portable electronics and other power-sensitive devices.

Applications

  • Power Management in Portable Devices: Smartphones, tablets, and wearable electronics.
  • Post-Regulation for Switching Power Supplies: To reduce noise and improve voltage accuracy.
  • Microcontroller Power Supplies: Providing stable voltage for microcontrollers and microprocessors.
  • Sensor Power Supplies: Ensuring accurate sensor readings by providing a stable voltage source.
  • RF and Wireless Communication Circuits: Minimizing noise and interference in sensitive RF circuits.
  • Battery-Powered Applications: Extending battery life by efficiently regulating voltage.

Features

  • Low Dropout Voltage: Operates with a small difference between the input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage under varying conditions.
  • Overcurrent Protection: Protects the regulator and the load from damage due to excessive current.
  • Thermal Shutdown Protection: Prevents overheating and damage to the regulator.
  • Small Package Size: Allows for integration into space-constrained applications.

Benefits

  • Extended Battery Life: Reduces power consumption and maximizes battery runtime in portable devices.
  • Improved System Performance: Provides a stable and accurate voltage source for sensitive circuits.
  • Enhanced Reliability: Protects the regulator and the load from damage due to overcurrent or overheating.
  • Reduced Noise: Minimizes noise and interference in sensitive circuits.
  • Simplified Design: Requires minimal external components for operation.
  • Wide Range of Applications: Suitable for use in various electronic devices and systems.

Additional Details

The TCR2 series from Toshiba is known for its high performance and reliability. Specifications such as input voltage range, output voltage, output current, dropout voltage, and quiescent current should be verified in the official Toshiba Semiconductor and Storage datasheet for the TCR2EE15. The '15' likely refers to a 1.5V output voltage. Consulting the official datasheet is crucial for accurate design and application.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess