EN
  • EN
  • DE

TCR2EF115

Part No TCR2EF115
Manufacturer Toshiba Semiconductor and Storage
Catalog PMIC - Voltage Regulators - Linear
Description 200 mA CMOS Low Drop-Out Regulator with Fast Load Transient Response
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839960-TCR2EF115
Ultra Librarian 3D Model Ultra Librarian TCR2EF115 CAD Model

Description

The TCR2EF115 is a low-dropout (LDO) regulator from Toshiba Semiconductor and Storage. It's engineered to deliver a stable and efficient voltage supply, making it particularly useful in battery-powered devices and applications where power efficiency is paramount. Its characteristics include low quiescent current, low dropout voltage, and built-in protection features, ensuring reliable performance in various electronic circuits.

Applications

  • Smartphones: Used for powering sensitive analog circuits and digital logic within the phone.
  • Digital Cameras: Ensures a stable voltage supply for the image sensor, processor, and memory.
  • Portable Gaming Consoles: Provides consistent power to the display, processor, and audio amplifier.
  • GPS Devices: Regulates voltage for the GPS receiver, microcontroller, and display.
  • Wireless Communication Modules: Powers Bluetooth, Wi-Fi, and other wireless modules requiring a stable voltage.

Features

  • Low Dropout Voltage: Maintains regulation even when the input voltage is close to the output voltage, extending battery life.
  • Low Quiescent Current: Minimizes power consumption in standby mode, preserving battery life.
  • Overcurrent Protection: Protects the regulator and the connected load from excessive current draw.
  • Over Temperature Protection: Shuts down the regulator if the internal temperature exceeds a safe limit.
  • High Output Voltage Accuracy: Provides a stable and accurate output voltage for reliable device operation.
  • Small Package: Available in compact packages, ideal for space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current and low dropout voltage prolong battery life in portable devices.
  • Enhanced System Reliability: Overcurrent and over temperature protection improve system reliability and prevent damage.
  • Simplified Design: Requires few external components, simplifying the design process and saving board space.
  • Stable Voltage Supply: Provides a consistent and accurate output voltage, ensuring reliable device performance.
  • Compact Footprint: The small package size allows for integration into small, portable devices.

Additional Details

The TCR2EF115 is configured to provide an output voltage of 1.15V. The common package is a DFN4 type. For proper operation, external capacitors are required at both the input and output terminals to ensure stability. The values of these capacitors should be chosen according to the application requirements and the recommendations outlined in the official Toshiba datasheet. Always consult the datasheet for precise specifications, application notes, and recommended operating conditions to ensure optimal performance and reliability of the LDO regulator in your specific application.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6763 $50.7225
185+ $0.5550 $102.6750
280+ $0.5376 $150.5280
385+ $0.5203 $200.3155
500+ $0.5029 $251.4500
670+ $0.4509 $302.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess