EN
  • EN
  • DE

TCR3DF36

Part No TCR3DF36
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360608-TCR3DF36
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR3DF36 CAD Model

Description

The TCR3DF36 is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated voltage output from a higher input voltage, even when the input voltage is close to the desired output voltage. This characteristic makes it particularly useful in applications where input voltage fluctuations are common or where efficient power conversion is essential, such as in battery-powered devices or systems with variable power sources.

Applications:

  • Mobile Devices: Powering sensitive components in smartphones, tablets, and portable gaming consoles.
  • Wearable Technology: Regulating voltage for smartwatches, fitness trackers, and other wearable devices, optimizing battery performance.
  • IoT Devices: Providing a stable power supply for sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication: Ensuring a consistent voltage supply for Bluetooth modules, Wi-Fi modules, and other wireless communication circuits.
  • Audio Equipment: Powering audio amplifiers and other sensitive audio components in portable players and audio interfaces.
  • Camera Modules: Regulating voltage for image sensors and related circuitry in digital cameras and mobile devices.

Features:

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, improving efficiency.
  • Low Quiescent Current: Reduces power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the device and connected components from damage due to excessive current.
  • Thermal Shutdown: Prevents overheating by automatically shutting down the regulator when the temperature exceeds a safe limit.
  • Ceramic Capacitor Compatibility: Stable operation with low-ESR ceramic capacitors, reducing component count and board space.
  • Compact Package: Available in small form factor packages for space-constrained applications.

Benefits:

  • Extended Battery Life: Low quiescent current minimizes power loss, leading to longer operating times for battery-powered devices.
  • Stable and Reliable Power: Provides a consistent output voltage, ensuring stable performance of connected components.
  • Robust Protection: Overcurrent and thermal shutdown features enhance system reliability and prevent damage.
  • Simplified Design: Ceramic capacitor compatibility simplifies the design process and reduces the number of external components needed.
  • Space Savings: Compact package options allow for integration into small and portable devices.

Additional Details:

The precise specifications of the TCR3DF36, including dropout voltage, quiescent current, output voltage accuracy, and package details, can be found in the official datasheet provided by Toshiba Semiconductor and Storage. This document also includes recommended operating conditions, application circuit examples, and thermal performance data, which are essential for proper design and implementation. It's crucial to consult the datasheet for the specific variant of the TCR3DF36 being used.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $4.3014
Kemet
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1668 $117.0072
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess