EN
  • EN
  • DE

TCR5SB26A

Part No TCR5SB26A
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 150 mA CMOS Low-Dropout Regulator (Point Regulator)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265686-TCR5SB26A
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TCR5SB26A CAD Model

Description

The TCR5SB26A is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and accurate 2.6V output voltage from a higher input voltage. These regulators are commonly used in a wide range of electronic devices to ensure a clean and reliable power supply for sensitive components.

Applications

  • Portable Devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage.
  • Wireless Communication Equipment: Powers RF modules and other wireless components in devices like Bluetooth speakers and Wi-Fi routers.
  • Microcontroller Power Supplies: Provides a regulated voltage supply for microcontrollers in embedded systems.
  • Sensor Power Supplies: Used to power sensors in various applications, such as environmental monitoring and industrial control.
  • Memory ICs: Supplies stable power to memory chips like flash memory and RAM.

Features

  • Fixed Output Voltage: Provides a fixed 2.6V output voltage with high accuracy.
  • Low Dropout Voltage: Operates with a minimal difference between the input and output voltage, maximizing efficiency.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Overcurrent Protection: Protects the regulator and connected components from damage due to excessive current.
  • Over Temperature Protection: Shuts down the regulator if the temperature exceeds safe limits, preventing thermal damage.
  • Small Package Size: Available in compact surface-mount packages, saving board space.

Benefits

  • Improved Battery Life: Low quiescent current and high efficiency extend battery life in portable applications.
  • Enhanced System Stability: Accurate and stable voltage output ensures reliable operation of connected components.
  • Protection Against Damage: Overcurrent and over temperature protection mechanisms prevent damage.
  • Reduced Board Space: Small package size allows for compact designs.
  • Simplified Design: Easy to use and integrate into various electronic circuits.

Additional Details

The TCR5SB26A is typically available in a small surface-mount package, such as a SOT-25 or similar. The specific package and pinout should be confirmed in the datasheet. It is designed to be stable with ceramic output capacitors, which helps to reduce the overall size and cost of the application. Always refer to the official Toshiba datasheet for the most accurate and up-to-date information on electrical characteristics, thermal performance, and application guidelines. The input voltage range and maximum output current ratings are important parameters to consider when designing a power supply circuit with this LDO regulator.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess