The TCR5SB27A is a low-dropout (LDO) regulator manufactured by Toshiba Semiconductor and Storage. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the output voltage. This LDO regulator is suitable for various applications requiring a stable voltage source, particularly in battery-powered and portable devices.
Applications:
- Power management in battery-powered devices
- Regulation of voltage rails in microcontrollers and processors
- Post-regulation for switching power supplies
- Noise filtering in sensitive analog circuits
- Voltage stabilization for IoT devices
Features:
- Low Dropout Voltage
- Low Quiescent Current
- Overcurrent Protection
- Overheat Protection
- Fixed Output Voltage of 2.7V
- Maximum Input Voltage of 5.5V
- Output Current Capability of 500mA
Benefits:
- Extended battery life due to low quiescent current consumption.
- Stable and reliable voltage supply, even with fluctuating input voltage.
- Protection against overcurrent and overheating conditions, enhancing system reliability.
- Simplified design and reduced component count due to integrated protection features.
- Suitable for a wide range of portable and battery-powered applications.
Additional Details:
The TCR5SB27A is typically available in a small surface-mount package, such as SOT-25 or similar. It requires minimal external components, simplifying PCB layout and reducing overall system cost. It is important to consult the datasheet for detailed electrical characteristics, thermal resistance, and application guidelines. Proper decoupling capacitors should be used on the input and output to ensure stable operation and minimize noise. The device is lead-free and RoHS compliant. Refer to the datasheet for specific values and application recommendations.