EN
  • EN
  • DE

TCS66FU

Part No TCS66FU
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 360784-TCS66FU
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TCS66FU CAD Model

Description

The Toshiba TCS66FU is a CMOS digital image sensor designed for various imaging applications. This sensor boasts features optimized for capturing high-quality images in diverse lighting conditions. It is manufactured by Toshiba Semiconductor and Storage, a reputable company known for its advanced semiconductor solutions.

Applications

  • Surveillance cameras: Capturing clear and detailed footage for security monitoring.
  • Automotive applications: Integration into vehicle camera systems for parking assistance, lane departure warning, and advanced driver-assistance systems (ADAS).
  • Industrial inspection: Enabling automated visual inspection in manufacturing processes to identify defects and ensure quality control.
  • Medical imaging: Supporting diagnostic and surgical imaging applications with high-resolution capabilities.
  • Consumer electronics: Integration into smartphones, tablets, and other portable devices for image capture and video recording.

Features

  • High Resolution: Delivers detailed images with excellent clarity.
  • Low Light Performance: Optimized for capturing images in challenging lighting environments.
  • CMOS Technology: Offers low power consumption and high-speed operation.
  • Digital Output: Provides a direct digital signal, simplifying system integration.
  • Compact Size: Enables integration into space-constrained applications.

Benefits

  • Enhanced Image Quality: Captures clear and detailed images, leading to improved visual performance.
  • Improved Low-Light Sensitivity: Enables reliable image capture in dimly lit environments.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Simplified System Integration: Streamlines the design process, reducing time-to-market.
  • Versatile Application: Suitable for a wide range of imaging applications across various industries.

Additional Details

The TCS66FU incorporates advanced noise reduction techniques to minimize image artifacts and enhance overall image quality. Its high frame rate capability allows for smooth video recording and real-time imaging. The sensor also features a global shutter function, which ensures that all pixels are exposed simultaneously, preventing distortion in moving objects. It is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The digital interface allows for easy integration with various image processing platforms and microcontrollers.

For detailed technical specifications, including resolution, frame rate, power consumption, and interface details, refer to the official Toshiba Semiconductor and Storage datasheet for the TCS66FU.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess