EN
  • EN
  • DE

TD62074APG

Part No TD62074APG
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361103-TD62074APG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62074APG CAD Model

Description

The TD62074APG is a high-voltage, high-current source driver comprised of seven independent channels. It is designed for driving inductive loads and other high-current or high-voltage applications. This driver offers enhanced performance and reliability compared to discrete component solutions, simplifying circuit design and reducing board space requirements.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Stepping motor control
  • Lamp drivers
  • LED drivers
  • Logic buffers
  • Line receivers

Features:

  • Seven independent driver channels
  • High output voltage: Up to 50V
  • High output current: 500mA per channel (max.)
  • Input voltage: 5V
  • Internal clamp diodes for inductive load driving
  • Low saturation voltage
  • TTL/CMOS compatible inputs
  • Operating temperature range: -40°C to +85°C
  • Available in DIP-16 package

Benefits:

  • Simplified system design: Integrates multiple drivers into a single package, reducing component count and PCB space.
  • Protection against inductive kickback: Internal clamp diodes protect the driver from voltage spikes generated by inductive loads.
  • Direct interface with logic circuits: TTL/CMOS compatible inputs allow easy integration with microcontrollers and other digital circuits.
  • High reliability: Robust design and construction ensure reliable operation in harsh environments.
  • Improved performance: Low saturation voltage minimizes power dissipation and improves efficiency.
  • Versatile: Suitable for a wide range of applications, including driving relays, solenoids, and lamps.

Additional Details:

The TD62074APG incorporates internal clamp diodes, crucial for safely driving inductive loads such as relays and solenoids. These diodes protect the driver from voltage spikes that occur when the inductive load is switched off. The device operates with a 5V supply and can source up to 500mA per channel. The inputs are TTL and CMOS compatible, which means they can be directly connected to a microcontroller or other logic device without the need for additional level shifting circuitry. The device is available in a 16-pin DIP package, facilitating easy mounting and soldering.

Furthermore, the TD62074APG's wide operating temperature range makes it suitable for use in various industrial and automotive applications. The low saturation voltage characteristic ensures minimal power dissipation, leading to increased energy efficiency and reduced thermal stress on the device. This device is a reliable and efficient solution for driving various types of loads in diverse electronic systems.

You May Also Be Interested in

Texas Instruments
Lowest to $5.6324
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess