EN
  • EN
  • DE

TD62074P

Part No TD62074P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 4CH HIHG-CURRENT DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361104-TD62074P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62074P CAD Model

Description

The TD62074P is a high-voltage, high-current source driver comprised of seven independent channels. It is specifically designed for driving inductive loads and other applications demanding substantial current or voltage. Compared to using discrete components, this driver streamlines circuit design and occupies less board space, leading to enhanced efficiency and reliability.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Stepping motor control
  • Lamp drivers
  • LED drivers
  • Logic buffers
  • Line receivers

Features:

  • Seven independent driver channels
  • High output voltage: Up to 50V
  • High output current: 500mA per channel (max.)
  • Input voltage: 5V
  • Internal clamp diodes for inductive load driving
  • Low saturation voltage
  • TTL/CMOS compatible inputs
  • Operating temperature range: -40°C to +85°C
  • Available in DIP-16 package

Benefits:

  • Simplified system design: Consolidates multiple drivers into a single package, reducing component count and PCB real estate.
  • Protection against inductive kickback: Internal clamp diodes protect the driver from voltage spikes generated by inductive loads.
  • Direct interface with logic circuits: TTL/CMOS compatible inputs facilitate easy integration with microcontrollers and other digital control systems.
  • High reliability: Rugged design and construction ensure consistent operation across a spectrum of environmental conditions.
  • Improved performance: Low saturation voltage minimizes power dissipation, leading to enhanced efficiency and thermal management.
  • Versatile: Adaptable to a wide array of applications, including driving relays, solenoids, and lamps.

Additional Details:

The TD62074P features internal clamp diodes that are critical for safely managing inductive loads like relays and solenoids. These diodes effectively mitigate voltage spikes that occur when the inductive load is deactivated. This device uses a 5V supply and can source up to 500mA per channel. The TTL and CMOS compatible inputs allow for direct connections to microcontrollers and other logic devices, negating the necessity for extra level shifting circuitry. Packaged in a 16-pin DIP, it offers ease of installation and soldering.

The TD62074P’s broad operating temperature range makes it suitable for use in various industrial and automotive settings. Its low saturation voltage contributes to minimal power loss, thereby boosting energy efficiency and lessening thermal strain on the device. This component presents a dependable and efficient solution for operating different types of loads across diverse electronic systems.

You May Also Be Interested in

STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Kemet
Need more? Email Us
Texas Instruments
Lowest to $5.6324
Eon Silicon Solution
Lowest to $0.5454
ON Semiconductor
Lowest to $11.9404

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess