EN
  • EN
  • DE

TD62083CP

Part No TD62083CP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8CH DARLINGTON SINK DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265756-TD62083CP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62083CP CAD Model

Description

The TD62083CP is a high-voltage, high-current sink driver manufactured by Toshiba Semiconductor and Storage. This device is specifically designed to drive inductive loads such as relays, solenoids, and stepper motors. It integrates multiple channels, each capable of sinking a significant amount of current, making it suitable for applications requiring multiple drivers in a single package. Toshiba is a well-known manufacturer of semiconductors, and the TD62083CP offers a reliable solution for driving various loads.

Applications:

  • Relay Driving
  • Solenoid Driving
  • Stepper Motor Driving
  • Lamp Driving
  • LED Driving

Features:

  • High Output Voltage - Supports high-voltage loads.
  • High Output Current - Drives high-current loads.
  • Multiple Channels - Drives multiple loads simultaneously.
  • Built-in Protection Diodes - Protects against inductive kickback.
  • TTL/CMOS Compatible Inputs - Simplifies interfacing with logic circuits.

Benefits:

  • Simplified Circuit Design - Integrated channels reduce the need for external components.
  • Reliable Operation - Built-in protection diodes prevent damage from inductive kickback.
  • Versatile Load Driving - Drives various types of loads, including relays, solenoids, and motors.
  • Easy Interfacing - TTL/CMOS compatible inputs simplify interfacing with microcontrollers.
  • Compact Solution - Multiple channels in a single package save board space.

Additional Details:

The TD62083CP typically comes in a DIP (Dual In-Line Package) or SOP (Small Outline Package). Key electrical characteristics include output voltage, output current, and input voltage. It’s essential to consult the datasheet for specific values and operating conditions. The built-in protection diodes are crucial for protecting the driver from voltage spikes generated when switching inductive loads. The TTL/CMOS compatible inputs allow the device to be driven directly from a microcontroller or other logic device. The device is often used in industrial control systems, automotive applications, and home appliances. Proper heat sinking may be required for high-current applications to prevent overheating. The datasheet provides detailed information on the device’s thermal characteristics and recommended operating conditions. The device is also suitable for driving lamps and LEDs, providing a versatile solution for various load driving applications. Ensuring proper grounding and decoupling is important for stable and reliable operation.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,725 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess