The TD62308AF(EL) is a high-voltage, high-current darlington transistor array manufactured by Toshiba Semiconductor and Storage. This device is designed for a wide range of applications, particularly in driving inductive loads such as relays, solenoids, and lamps. Its robust construction and integrated protection features make it a reliable choice for demanding industrial and consumer electronics applications.
Applications:
- Driving relays
- Driving solenoids
- Driving stepper motors
- Driving LED displays
- Driving incandescent lamps
- Logic buffers
- Line drivers
Features:
- High output voltage: 50V (minimum)
- High output current: 500mA (maximum) per channel
- Integrated suppression diodes for inductive load protection
- Inputs compatible with various logic families (TTL, CMOS)
- Single-package solution for multiple driver circuits
- Excellent noise immunity
- Low saturation voltage
Benefits:
- Simplified circuit design by integrating multiple drivers into a single package.
- Reduced component count, leading to smaller and more cost-effective solutions.
- Protection against inductive kickback, enhancing system reliability and preventing damage to other components.
- Direct interface with logic circuits, eliminating the need for additional level-shifting circuitry.
- Improved system performance due to the device's fast switching speeds and low saturation voltage.
- Enhanced reliability in harsh environments due to its robust construction and integrated protection features.
Additional Details:
The TD62308AF(EL) consists of seven independent darlington transistor arrays. Each array includes an input resistor and a suppression diode for inductive load protection. The input resistor allows the device to be driven directly from TTL or CMOS logic circuits without the need for external components. The suppression diode protects the output transistors from voltage spikes generated when switching inductive loads. The device is available in a surface-mount package, which saves board space and simplifies assembly. It operates over a wide temperature range, making it suitable for use in various environments. The 'EL' suffix typically indicates a specific packaging or lead finish variation. Consult the device datasheet for precise specifications, thermal characteristics, and recommended operating conditions.