EN
  • EN
  • DE

ADG602BRMZ-REEL7

Part No ADG602BRMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low on resistance, 2.5 OHM maximum
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Switch Circuit SPST - NC
Number of Circuits 1
On-State Resistance (Maximum) 2.5 Ohm
Operating Supply Voltage 2.7 V ~ 5.5 V
Dual Voltage Supply ±2.7 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 120ns, 75ns
-3db Bandwidth 180MHz
Charge Injection 250pC
Channel Capacitance (CS(off), CD(off)) 50pF, 50pF
Current - Leakage (IS(off)) (Maximum) 250pA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1140340-ADG602BRMZ-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name ADG602
Introduction Date November 14, 2001
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADG602BRMZ-REEL7 CAD Model

Description

Product Overview: ADG602BRMZ-REEL7 by Analog Devices Inc.

The ADG602BRMZ-REEL7 is a high-performance CMOS analog switch manufactured by Analog Devices Inc., a leader in the semiconductor industry. This switch is part of the ADG602 series, known for its reliability and efficiency in various electronic applications. It is designed to operate with a single supply voltage ranging from 1.8V to 5.5V, making it highly versatile for both portable and stationary devices.

Encased in a compact MSOP-8 package, the ADG602BRMZ-REEL7 offers a dual single-pole/single-throw (SPST) configuration. This arrangement provides designers with the flexibility to control two independent signals with a single chip, optimizing board space and reducing overall system complexity.

The switch is characterized by its low on-resistance, typically around 0.8 ohms, which ensures minimal signal distortion and power loss, thereby preserving signal integrity. Furthermore, the on-resistance is matched between switches to within 0.2 ohms and is flat over the full analog signal range, which enhances its performance in multiplexing applications.

The ADG602BRMZ-REEL7 also boasts a fast switching speed with turn-on and turn-off times typically in the nanosecond range, providing rapid response for critical applications. This feature, along with its low power dissipation, makes it an excellent choice for battery-powered devices where energy efficiency is paramount.

In terms of signal fidelity, the device exhibits low charge injection, which minimizes transient disturbances in the signal path when switching. This characteristic is particularly important for precision analog applications. Additionally, the ADG602BRMZ-REEL7 has a high degree of latch-up immunity, which enhances its robustness against overvoltage conditions.

The product comes in a tape and reel packaging format, denoted by the "REEL7" suffix, which facilitates automated assembly processes and is suitable for high-volume production environments.

Whether used in data acquisition systems, communication devices, audio and video switching, or other high-performance applications, the ADG602BRMZ-REEL7 from Analog Devices Inc. offers designers a reliable and efficient switching solution that combines small package size with superior electrical characteristics.

You May Also Be Interested in

Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Texas Instruments
IC SWITCH DUAL 1X1 8DSBGA / 2 Circuit IC Switch 1:1 10Ohm 8-DSBGA (1.9x0.9)
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST SOT23-6 / 1 Circuit IC Switch 1:1 300mOhm SOT-23-6
Lowest to $2.5940
Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.0368
Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SWITCH SPDT X 3 160OHM 16QSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.5715 $50.1435
22+ $4.5715 $100.5730
34+ $4.4286 $150.5724
47+ $4.2858 $201.4326
61+ $4.1429 $252.7169
81+ $3.7143 $300.8583
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,960 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess