The TD62381F is a high-voltage source driver manufactured by Toshiba Semiconductor and Storage. This device is typically used for driving relays, solenoids, and other inductive loads. It features built-in clamping diodes to protect against back-EMF generated when switching inductive loads, which is crucial for ensuring the longevity and reliability of the driven components and the driver itself.
Applications
- Relay drivers
- Solenoid drivers
- Stepping motor control
- Lamp drivers
- LED drivers
- Logic Buffers
Features
- High Output Voltage: Typically rated for 50V
- High Output Current: Typically rated for 500mA per channel
- Built-in clamping diodes for inductive load protection
- Input compatible with TTL and 5V CMOS logic levels
- Low saturation voltage characteristics for efficient power usage
- Multiple Channels: Contains multiple driver channels within a single package (Number of channels varies based on specific variant)
Benefits
- Provides a robust and reliable interface between low-voltage logic and high-voltage/high-current loads.
- Simplifies circuit design with integrated clamping diodes, reducing external component count and board space.
- Protects the driving circuitry from voltage spikes generated by inductive loads.
- Ensures efficient power delivery to the load with minimal power dissipation due to the low saturation voltage.
- Offers flexibility in driving multiple loads simultaneously with its multi-channel configuration.
Additional Details
The TD62381F consists of several independent source driver channels. Each channel includes an input, an output, and a clamping diode connected between the output and the power supply. These diodes effectively suppress voltage spikes caused by inductive loads when they are switched off. The device is designed to be compatible with both TTL and 5V CMOS logic levels, ensuring easy integration with a wide range of control circuits. The low saturation voltage allows for efficient power transfer to the load, minimizing power loss and heat generation. The TD62381F is available in a surface mount package, facilitating automated assembly and reducing overall system size. Operating temperature range is generally from -40°C to +85°C.