EN
  • EN
  • DE

TD62383P

Part No TD62383P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8CH LOW INPUT ACTIVE SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361222-TD62383P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TD62383P CAD Model

Description

The TD62383P is a high-voltage, high-current sink driver array manufactured by Toshiba Semiconductor and Storage. This device is specifically designed to drive inductive loads such as relays, solenoids, and stepping motors. It's commonly used in industrial and consumer applications where reliable and efficient control of these loads is required. The TD62383P offers integrated protection features and simplified interfacing with logic circuits, making it a versatile solution for various driving applications.

Applications

  • Relay drivers
  • Solenoid drivers
  • Stepping motor drivers
  • Lamp drivers
  • Logic buffers
  • Line receivers
  • White goods
  • Amusement machines

Features

  • High output voltage: 50V (min)
  • High output current: 500mA per channel
  • Input voltage: 3.3V/5V
  • Output clamp diodes for inductive load driving
  • TTL and 5V CMOS logic compatible inputs
  • Built-in thermal shutdown protection
  • Built-in overcurrent protection
  • DIP-18 package

Benefits

  • Simplified circuit design: Integrates eight channels into a single package, reducing component count and board space.
  • Enhanced reliability: Built-in protection against overvoltage, overcurrent, and thermal overload ensures stable operation in harsh environments.
  • Easy interface with logic circuits: TTL and CMOS compatible inputs enable direct connection to microcontrollers and logic devices.
  • High driving capability: Suitable for driving a wide range of inductive loads due to its high output voltage and current capabilities.
  • Cost-effective solution: Integrated clamp diodes eliminate the need for external protection components.

Additional Details

The TD62383P comprises eight independent sink driver channels, each equipped with an output clamp diode to protect against voltage transients when driving inductive loads. It's housed in a DIP-18 package. The input pins are designed to be compatible with both TTL and 5V CMOS logic levels, providing flexibility in system design. The built-in thermal shutdown feature protects the device from overheating by disabling the outputs when the junction temperature exceeds a safe limit. Overcurrent protection limits the output current, safeguarding both the driver and the load from potential damage caused by short circuits or excessive current. The TD62383P is commonly used in industrial control systems, white goods, and amusement machines where reliable and efficient inductive load driving is critical.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $35.9690

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess