EN
  • EN
  • DE

TD62384F

Part No TD62384F
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description 8CH LOW INPUT ACTIVE DARLINGTON SINK DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 361226-TD62384F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62384F CAD Model

Description

The TD62384F is a high-voltage, high-current sink driver array IC manufactured by Toshiba Semiconductor and Storage. It's designed to drive inductive loads, such as relays, solenoids, and stepping motors. This device finds applications in various fields, including industrial control systems, automotive electronics, and consumer appliances. The TD62384F offers robust protection features and simplified interfacing, making it a reliable and efficient solution for driving demanding loads.

Applications

  • Relay drivers
  • Solenoid drivers
  • Stepping motor drivers
  • Lamp drivers
  • Logic buffers
  • Line receivers
  • Industrial automation equipment
  • Automotive control systems

Features

  • High output voltage: 50V (min)
  • High output current: 500mA per channel
  • Input voltage: 3.3V/5V
  • Output clamp diodes for inductive load driving
  • TTL and 5V CMOS logic compatible inputs
  • Built-in thermal shutdown protection
  • Built-in overcurrent protection
  • SOP-16 package

Benefits

  • Reduced component count: The TD62384F integrates eight driver channels into a single package, saving board space and simplifying circuit design.
  • Enhanced reliability: Built-in protection against overvoltage, overcurrent, and thermal overload ensures stable and reliable operation.
  • Easy interfacing: TTL and CMOS compatible inputs allow direct connection to microcontrollers and other logic devices.
  • High driving capability: The high output voltage and current capabilities enable it to drive a wide range of inductive loads.
  • Cost-effective solution: Integrated clamp diodes eliminate the need for external flyback diodes, reducing component costs.

Additional Details

The TD62384F consists of eight independent sink driver channels, each featuring an output clamp diode for protection against inductive kickback voltages. The device is available in a SOP-16 package. Input pins are compatible with both TTL and 5V CMOS logic levels. The built-in thermal shutdown protection prevents the device from overheating by disabling the outputs when the junction temperature exceeds a safe limit. The overcurrent protection limits the output current, protecting the device and the load from damage due to short circuits or excessive current draw. The TD62384F is commonly used in industrial control, automotive systems, and consumer electronics applications where reliable and efficient driving of inductive loads is essential.

You May Also Be Interested in

ON Semiconductor
Lowest to $11.9404
IXYS
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Kemet
Need more? Email Us
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess