EN
  • EN
  • DE

TD62706A-H

Part No TD62706A-H
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 6CH HIGH-VOLTAGE SOURCE-CURRENT DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265801-TD62706A-H
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62706A-H CAD Model

Description

The TD62706A-H is a high-voltage, high-current source driver manufactured by Toshiba Semiconductor and Storage. It's designed for driving inductive loads, such as relays, solenoids, and lamps, in various applications. This driver integrates seven independent channels, each capable of sourcing up to 500mA and handling voltages up to 50V.

Applications:

  • Relay drivers
  • Solenoid drivers
  • Stepping motor control
  • LED displays
  • Logic buffers
  • Line drivers

Features:

  • Seven independent channels
  • High output voltage: 50V (min)
  • High output current: 500mA (max) per channel
  • Built-in input protection diodes for inductive loads
  • Low saturation voltage
  • TTL and 5V CMOS logic compatible inputs
  • DIP-16 and SOP-16 packages available

Benefits:

  • Simplified system design: Integrates multiple driver circuits into a single package, reducing component count and board space.
  • Enhanced reliability: Built-in protection diodes safeguard against voltage spikes caused by inductive loads.
  • Direct logic interface: TTL and CMOS compatible inputs enable direct connection to standard logic circuits.
  • High current driving capability: Suitable for driving a wide range of loads.
  • Versatile applications: Can be used in various applications, including industrial control, automotive, and consumer electronics.

Technical Specifications:

The TD62706A-H operates with a supply voltage typically ranging from 4.75V to 5.25V. Each output channel can source a continuous current of up to 500mA. The input logic levels are compatible with TTL and 5V CMOS logic families. The device features built-in input protection diodes to absorb voltage spikes generated by inductive loads, protecting the driver from damage. Its low saturation voltage ensures efficient power transfer to the load. The operating temperature range typically spans from -40°C to +85°C, making it suitable for use in harsh environments. The TD62706A-H is available in both DIP-16 (through-hole) and SOP-16 (surface mount) packages, providing flexibility in PCB design.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess