EN
  • EN
  • DE

TD62781AP

Part No TD62781AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8CH HIGH-VOLTAGE SOURCE DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265804-TD62781AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TD62781AP CAD Model

Description

The TD62781AP is a high-voltage, high-current sink driver array comprised of seven NPN Darlington transistor pairs. It is designed for interfacing between low-level logic circuits and higher voltage/current loads. This device is commonly used to drive relays, solenoids, lamps, and other similar loads in industrial and consumer applications.

Applications:

  • Relay drivers: Used to control relays in various industrial and automotive applications.
  • Solenoid drivers: Employed in applications requiring solenoid actuation, such as valve control and door locking mechanisms.
  • LED displays: Drives LEDs in various display applications, including indicator panels and numeric displays.
  • Stepper motor control: Used in conjunction with other circuitry to control stepper motors.
  • Logic buffers: Amplifies the current drive capability of logic circuits.
  • Hammer drivers: Used to activate the print heads in dot matrix printers.

Features:

  • Seven Darlington transistor pairs: Provides high current gain and output voltage capability.
  • High output voltage: Capable of driving loads with voltages up to 50V.
  • High output current: Each channel can sink up to 500mA.
  • Input clamp diodes: Protect the inputs from voltage transients and inductive kickback.
  • TTL/CMOS compatible inputs: Interfaces easily with common logic families.
  • Suppression diodes for each channel: Provides protection against inductive loads.

Benefits:

  • Simplified interface: Allows direct control of high-voltage/high-current loads from low-level logic.
  • Increased reliability: Built-in protection features enhance device robustness and prevent damage from voltage spikes.
  • Reduced component count: Integration of multiple drivers into a single package simplifies board layout.
  • Improved system performance: High current drive capability ensures reliable operation of driven loads.
  • Cost-effective solution: Provides a cost-efficient means of interfacing with high-power loads.

Additional Details:

The TD62781AP is typically housed in a DIP-16 package. It requires a single power supply within the specified voltage range. The datasheet provides detailed information on input and output characteristics, thermal considerations, and application examples. Proper heat sinking may be required depending on the load current and ambient temperature.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Lowest to $259.7015
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5682
Intel
Lowest to $50.4238
IXYS
Lowest to $7.8205
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess