EN
  • EN
  • DE

TH58NVG2S3BTG00-DAH

Part No TH58NVG2S3BTG00-DAH
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 216923-TH58NVG2S3BTG00-DAH
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH58NVG2S3BTG00-DAH CAD Model

Description

The TH58NVG2S3BTG00-DAH is a NAND flash memory component manufactured by Toshiba (now Kioxia). This chip is a non-volatile memory solution widely used in various storage applications, including solid-state drives (SSDs), USB flash drives, and memory cards. The "-DAH" suffix likely denotes a specific binning, testing, or packaging variation of the TH58NVG2S3BTG00.

Applications

  • Solid-State Drives (SSDs): As a key component in SSDs for desktops, laptops, and other computing devices.
  • USB Flash Drives: Provides storage for portable data storage solutions.
  • Memory Cards: Used in various memory card formats such as SD and microSD cards for digital cameras, smartphones, and tablets.
  • Embedded Systems: Integrated into embedded systems requiring reliable non-volatile storage.
  • Mobile Devices: Found in smartphones and tablets for storing applications, operating systems, and user data.

Features

  • NAND Flash Technology: Employs NAND flash memory for data storage.
  • Non-Volatile Memory: Retains data even when power is turned off.
  • High Storage Capacity: Offers substantial storage capacity in a compact form factor.
  • Error Correction Code (ECC): Includes ECC to ensure data integrity by detecting and correcting errors.
  • Serial Interface: Utilizes a serial interface for efficient data transfer.
  • Low Power Consumption: Designed to minimize power usage, suitable for battery-powered devices.

Benefits

  • Reliable Data Storage: ECC mechanisms ensure data is stored and retrieved accurately.
  • Fast Data Access: Provides quick read and write speeds, improving overall system performance.
  • Compact Design: Small size allows for integration into space-constrained devices.
  • Energy Efficient: Low power consumption extends battery life in portable devices.
  • Durable Storage Solution: NAND flash memory offers good shock and vibration resistance.

Additional Details

The TH58NVG2S3BTG00-DAH typically operates at specific voltage levels (e.g., 3.3V or 1.8V), and it's crucial to adhere to the recommended voltage for proper operation. The operating temperature range may vary depending on the specific product grade. The package type is often a BGA (Ball Grid Array), which enables efficient surface mounting on PCBs. Always refer to the official datasheet from Kioxia for detailed specifications, including capacity, operating voltage, interface speed, endurance ratings (P/E cycles), and other critical parameters.

The endurance of NAND flash memory is usually specified in terms of program/erase (P/E) cycles. Different applications require different levels of endurance, and it's essential to select a memory component that meets the application's requirements. The "-DAH" suffix could indicate a specific endurance rating or other performance characteristics.

Kioxia is a leading manufacturer of NAND flash memory and continues to innovate in storage technology. The TH58NVG2S3BTG00-DAH is a reliable storage solution suitable for various applications where high performance and data integrity are critical.

You May Also Be Interested in

Renesas Electronics America
STANDARD SRAM, 4MX16, 55NS
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 84FBGA
Need more? Email Us
ON Semiconductor
IC EEPROM 256KBIT I2C 8TSSOP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Everspin Technologies Inc.
IC RAM 4MBIT PARALLEL 48FBGA
Need more? Email Us
STMicroelectronics
IC EEPROM 32KBIT SPI 20MHZ 8SO
Lowest to $1.5216
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5950 $57.9750
13+ $9.5149 $123.6937
19+ $9.2169 $175.1211
26+ $8.9201 $231.9226
34+ $8.6221 $293.1514
45+ $7.7304 $347.8680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess