EN
  • EN
  • DE

TH58NVG4S0FBAID

Part No TH58NVG4S0FBAID
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Semiconductor & Storge Products Company
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1266933-TH58NVG4S0FBAID
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH58NVG4S0FBAID CAD Model

Description

The TH58NVG4S0FBAID is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. NAND flash memory is a non-volatile storage technology that retains data even when power is removed, making it suitable for a wide range of applications, including solid-state drives (SSDs), USB drives, memory cards, and embedded systems.

Applications:

  • Solid-State Drives (SSDs): Used as the primary storage medium in laptops, desktops, and servers, providing fast boot times and application loading.
  • USB Flash Drives: Offers portable data storage for transferring files between computers.
  • Memory Cards: Employed in digital cameras, smartphones, and other portable devices for storing photos, videos, and other data.
  • Embedded Systems: Integrated into various electronic devices, such as set-top boxes, automotive infotainment systems, and industrial controllers, for storing firmware and data.

Features:

  • NAND Flash Technology: Utilizes floating gate transistors to store data in memory cells, providing high storage density and reliability.
  • Non-Volatile Memory: Retains data even when power is removed, ensuring data integrity.
  • High-Speed Data Transfer: Enables fast read and write operations, improving system performance.
  • Low Power Consumption: Reduces power consumption compared to traditional storage devices, extending battery life in portable devices.
  • Compact Form Factor: Available in small packages, allowing for integration into space-constrained applications.

Benefits:

  • Improved System Performance: Faster boot times and application loading compared to traditional hard drives.
  • Enhanced Data Reliability: Non-volatile memory ensures data integrity even in the event of power loss.
  • Increased Storage Capacity: High storage density allows for storing large amounts of data in a small space.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Greater Durability: Resistant to shock and vibration, making it suitable for harsh environments.

Additional Details:

Specific technical specifications, such as memory capacity, data transfer rates, and operating voltage, would be available in the product datasheet from Toshiba Semiconductor and Storage. The TH58NVG4S0FBAID is likely fabricated using advanced semiconductor manufacturing processes, enabling high storage density and performance. The specific type of NAND flash (e.g., SLC, MLC, TLC, QLC) will also affect its performance and endurance characteristics.

You May Also Be Interested in

Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess