EN
  • EN
  • DE

TK4A60DA(STA,X,M)

Part No TK4A60DA(STA,X,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757436-TK4A60DA(STA,X,M)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK4A60DA(STA,X,M) CAD Model

Description

The TK4A60DA(STA,X,M) is a 600V, 4A N-channel power MOSFET from Toshiba Semiconductor and Storage. It's designed for high-efficiency power switching applications. This MOSFET utilizes Toshiba's advanced π-MOSVII process, providing low on-resistance and fast switching speeds, contributing to reduced power losses and improved overall system efficiency.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for computers, servers, and other electronic equipment.
  • Motor Control: Employed in motor drives for controlling the speed and torque of electric motors.
  • Lighting Ballasts: Found in electronic ballasts for fluorescent and LED lighting systems.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power management.
  • Inverters: Implemented in inverters for converting DC power to AC power.

Features:

  • 600V Drain-Source Voltage (VDSS): Suitable for high-voltage applications.
  • 4A Continuous Drain Current (ID): Handles moderate current levels.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses.
  • Fast Switching Speed: Reduces switching losses.
  • Avalanche Capability: Withstands transient voltage spikes.
  • RoHS Compliant: Meets environmental standards.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds result in reduced power losses and improved efficiency.
  • Reliable Operation: Avalanche capability enhances robustness against voltage transients.
  • Simplified Design: Easy to drive and control, simplifying circuit design.
  • Compact Size: Available in a through-hole package for easy mounting.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications:

The TK4A60DA(STA,X,M) has a drain-source voltage (VDSS) of 600V and a continuous drain current (ID) of 4A. The on-resistance (RDS(on)) is typically around 1.7 ohms at VGS = 10V. The gate threshold voltage (VGS(th)) is typically between 2V and 4V. The total gate charge (Qg) is around 10 nC. The operating junction temperature range is -55°C to +150°C.

The package is typically a TO-220 through-hole package, allowing for easy mounting and heatsinking. It's crucial to provide adequate heatsinking to manage the heat generated during operation at higher current levels. The gate-source voltage (VGS) should be kept within the specified limits to avoid damaging the device.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess