EN
  • EN
  • DE

TA75072P

Part No TA75072P
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description DUAL OPERTIONAL AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1263843-TA75072P
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA75072P CAD Model

Description

The TA75072P is a dual operational amplifier (op-amp) manufactured by Toshiba Semiconductor and Storage. This device contains two independent op-amps within a single package, making it suitable for applications that require multiple amplification stages or signal processing channels. It is designed for general-purpose amplification and signal conditioning.

Applications:

  • Audio amplification: Dual-channel audio amplifiers, preamplifiers, and mixing circuits.
  • Active filters: Implementing multiple filter stages in signal processing applications.
  • Instrumentation amplifiers: Amplifying and conditioning signals from sensors.
  • Voltage comparators: Comparing two voltage levels in control circuits.
  • Signal inverters: Inverting signals for various applications.

Features:

  • Dual operational amplifier: Contains two independent op-amps in a single package.
  • High open-loop gain: Provides high amplification for small signals.
  • Low input bias current: Minimizes errors due to input current.
  • Wide supply voltage range: Operates with a variety of supply voltages.
  • Internal phase compensation: Ensures stable operation without external components.

Benefits:

  • Space-saving design: Two op-amps in one package reduce board space.
  • Versatile amplification: Suitable for a wide range of signal amplification needs.
  • High precision: Amplifies signals with minimal distortion.
  • Easy to use: Requires minimal external components.
  • Stable operation: Provides consistent performance in various conditions.

Specifications:

The TA75072P typically operates from a supply voltage range of ±3V to ±16V. It has a high open-loop gain, low input bias current, and good slew rate. The device comes in an 8-pin DIP package. The internal phase compensation ensures stability without requiring external compensation networks.

The TA75072P dual op-amp is a cost-effective and versatile solution for applications requiring multiple amplification stages. Its dual-channel design, high gain, and ease of use make it suitable for a variety of general-purpose amplification and signal conditioning applications.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess