EN
  • EN
  • DE

TH58NVG5D1DTG20

Part No TH58NVG5D1DTG20
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840223-TH58NVG5D1DTG20
Ultra Librarian 3D Model Ultra Librarian TH58NVG5D1DTG20 CAD Model

Description

The TH58NVG5D1DTG20 is a NAND flash memory chip manufactured by Toshiba Semiconductor and Storage. It is primarily used for non-volatile data storage across a wide range of electronic devices. This specific part number denotes particular characteristics of the chip, including its density, interface, and physical packaging.

Applications

  • Solid State Drives (SSDs): Used in SSDs to provide fast and reliable data storage for computers and other devices.
  • USB Drives: Implemented in USB flash drives for portable data storage and transfer.
  • Memory Cards: Found in various memory card formats such as SD and microSD, used in cameras, smartphones, and other portable electronics.
  • Embedded Systems: Integrated into embedded systems for storing firmware, configuration settings, and application data.
  • Mobile Devices: Used in smartphones, tablets, and other mobile computing devices for internal storage.

Features

  • NAND Flash Memory: Employs NAND flash technology to offer high-density non-volatile storage.
  • High Storage Density: Provides significant storage capacity within a compact physical footprint.
  • Fast Data Access: Offers rapid read and write speeds, enhancing overall system performance.
  • Low Power Consumption: Designed to minimize power usage, prolonging battery life in portable applications.
  • Compact Packaging: Available in small form-factor packages suitable for space-constrained environments.
  • Robust Data Integrity: Includes error correction and data management features to ensure data reliability.

Benefits

  • Expanded Storage: Allows for storing a substantial amount of data in a small physical space.
  • Enhanced Performance: Improves system responsiveness due to fast data access speeds.
  • Extended Battery Life: Reduces power consumption, leading to longer battery runtimes in portable devices.
  • Improved Reliability: Guarantees data integrity through error correction and advanced data management.
  • Ease of Integration: Small package size facilitates easy integration into a variety of electronic devices.

Technical Specifications: The TH58NVG5D1DTG20's specific technical details, such as its capacity, interface type (e.g., ONFI), operating voltage, and temperature range, are detailed in its datasheet. It is commonly packaged for surface mount assembly. Consult the official datasheet for precise specifications and application guidelines.

You May Also Be Interested in

American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess