EN
  • EN
  • DE

TH58NVG6D2FTA20

Part No TH58NVG6D2FTA20
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 216927-TH58NVG6D2FTA20
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH58NVG6D2FTA20 CAD Model

Description

The TH58NVG6D2FTA20 is a NAND flash memory device produced by Toshiba Semiconductor and Storage. It's designed to provide non-volatile storage for various applications. This component is essential for data retention in numerous electronic systems.

Applications

  • Solid State Drives (SSDs)
  • USB Flash Drives
  • Embedded Systems
  • Memory Cards (SD, microSD)
  • Mobile Devices (Smartphones, Tablets)

Features

  • High-Density NAND Flash Memory: Delivers substantial storage capacity in a compact form factor.
  • Multi-Level Cell (MLC) Technology: Enables storage of multiple bits per cell, increasing storage density.
  • High-Speed Data Transfer: Facilitates quick read and write operations.
  • Low Power Consumption: Designed for energy-efficient operation.
  • Compact Package: Allows integration into small devices.
  • Reliable Data Storage: Ensures data integrity and long-term data retention.

Benefits

  • Increased Storage Capacity: Allows devices to store more data.
  • Faster Performance: Enhances application loading times and system responsiveness.
  • Extended Battery Life: Reduces power consumption, increasing device usability.
  • Smaller Device Size: Supports development of sleeker, more portable devices.
  • Improved Data Security: Provides robust data storage and protection.

Additional Details

The TH58NVG6D2FTA20 is based on NAND flash memory technology, offering non-volatile storage capabilities. The data remains stored even when the power is off. The device uses MLC technology, allowing it to store multiple bits of data in each memory cell. It's designed to operate within a specific voltage and temperature range. Detailed technical information, including capacity, voltage requirements, and operating temperatures, is available in the official Toshiba datasheet for this part number.

The device is commonly used in applications that need high-density, high-performance storage. Its compatibility with various host controllers and interfaces makes it suitable for a wide range of products. The NAND flash memory is engineered to meet the demands of modern electronic devices, ensuring high performance and reliability.

You May Also Be Interested in

Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Renesas Electronics America
QDR SRAM, 1MX36, 0.45NS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess