EN
  • EN
  • DE

TH58V128FT

Part No TH58V128FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 128Mbit (16M x 8bit) CMOS NAND E2PROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1266936-TH58V128FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TH58V128FT CAD Model

Description

The TH58V128FT is a NAND Flash memory device manufactured by Toshiba Semiconductor and Storage. It's a non-volatile memory used for data storage in a wide range of applications, offering high density and reliable performance. This flash memory is commonly found in consumer electronics, embedded systems, and storage devices.

Applications:

  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (e.g., SD cards, microSD cards)
  • Mobile phones
  • Digital cameras

Features:

  • NAND flash technology: Provides high storage density and non-volatile data retention.
  • High read/write speeds: Enables fast data access and transfer.
  • Low power consumption: Suitable for battery-powered devices.
  • Small form factor: Allows for integration into compact devices.
  • High endurance: Designed to withstand a large number of program/erase cycles.

Benefits:

  • Increased storage capacity: NAND flash technology provides high density storage in a small space.
  • Improved system performance: Fast read/write speeds enhance overall system responsiveness.
  • Extended battery life: Low power consumption helps prolong battery life in portable devices.
  • Reliable data storage: Non-volatile memory ensures data is retained even when power is off.
  • Durable performance: High endurance allows for reliable operation over a long lifespan.

Additional Details:

The TH58V128FT typically communicates with a host controller using a standard NAND flash interface. The memory is organized into blocks and pages, with each page containing a certain number of bytes. The device supports various operating modes, including read, write, and erase. The operating voltage and temperature range are specified in the datasheet. Error correction codes (ECC) are often used to improve data reliability. The package type and pinout are also described in the datasheet.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess