EN
  • EN
  • DE

THGA0001A

Part No THGA0001A
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 365478-THGA0001A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THGA0001A CAD Model

Description

The Toshiba THGA0001A is an embedded NAND flash memory device, specifically designed for applications requiring high-density storage in a compact form factor. This memory solution is commonly used in mobile devices, industrial equipment, and other embedded systems where space and power efficiency are critical.

Applications:

  • Smartphones and Tablets: Serves as the primary storage for operating systems, applications, and user data.
  • Embedded Systems: Used in various embedded applications, such as industrial control systems, point-of-sale (POS) terminals, and medical devices.
  • Digital Cameras and Camcorders: Stores photos and videos captured by the devices.
  • Gaming Consoles: Provides storage for game data, saved games, and downloadable content.
  • Wearable Devices: Incorporated in smartwatches, fitness trackers, and other wearable devices to store data and applications.

Features:

  • High-Density NAND Flash: Offers large storage capacity in a small package.
  • eMMC Interface: Utilizes the eMMC (embedded MultiMediaCard) interface for easy integration and high-speed data transfer.
  • Managed NAND: Includes a built-in controller that manages the NAND flash memory, simplifying system design and reducing development time.
  • Error Correction Code (ECC): Implements ECC to detect and correct errors, ensuring data integrity and reliability.
  • Wear Leveling: Employs wear leveling algorithms to distribute write operations evenly across the memory cells, extending the lifespan of the device.

Benefits:

  • Large Storage Capacity: Provides ample storage for operating systems, applications, and user data.
  • Fast Data Transfer: Enables high-speed data transfer, improving system performance and responsiveness.
  • Simplified System Design: Reduces development time and complexity by providing a managed NAND solution.
  • Data Reliability: Ensures data integrity and reliability through ECC and wear leveling techniques.
  • Compact Form Factor: Allows for integration into compact devices and systems.

Additional Details:

The THGA0001A typically supports various eMMC standards (e.g., eMMC 5.1) and features advanced power management capabilities to minimize power consumption. Its operating temperature range is generally suitable for a wide range of applications. The specific capacity (e.g., 32GB, 64GB, 128GB) will vary depending on the specific part number variant.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
ON Semiconductor
Need more? Email Us
NXP / Nexperia
Lowest to $7.8205
Toshiba Semiconductor and Storage
Lowest to $856.6312
ON Semiconductor
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess