EN
  • EN
  • DE

THGBM7G8T4JBAIR

Part No THGBM7G8T4JBAIR
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099260-THGBM7G8T4JBAIR
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian THGBM7G8T4JBAIR CAD Model

Description

The THGBM7G8T4JBAIR is an e-MMC (embedded MultiMediaCard) NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This e-MMC is designed for embedded applications requiring reliable and high-capacity storage. It's commonly used in devices where space is limited and performance is crucial.

Applications

  • Smartphones: Serving as the primary storage for the operating system, applications, user data, photos, and videos.
  • Tablets: Similar to smartphones, providing storage for the OS, apps, and user content.
  • Automotive Infotainment Systems: Storing maps, multimedia content, and system software.
  • Industrial PDAs: Used in ruggedized handheld devices for data collection and management.
  • Wearable Devices: Providing storage in smartwatches and other wearable gadgets.

Features

  • e-MMC 5.1 Interface: Adheres to the JEDEC e-MMC standard version 5.1, ensuring high-speed data transfer and compatibility.
  • NAND Flash Technology: Employs high-density NAND flash memory for compact and efficient storage.
  • Built-in Controller: Features an integrated controller that handles memory management functions, including wear leveling and error correction.
  • HS400 Mode: Supports HS400 mode, enabling high-speed data transfer rates up to 400MB/s.
  • Power Management: Includes advanced power management features for reduced power consumption.

Benefits

  • High Performance: Enables fast boot times, quick application loading, and smooth multitasking.
  • Enhanced Reliability: Integrated error correction code (ECC) and wear leveling algorithms ensure data integrity and extend the lifespan of the memory.
  • Compact Form Factor: Small size allows for easy integration into space-constrained devices.
  • Simplified Integration: The e-MMC standard simplifies integration, reducing development time and costs.
  • Optimized Power Consumption: Low power consumption extends battery life in portable devices.

Additional Details

The THGBM7G8T4JBAIR operates within a specific voltage range, typically around 2.7V to 3.6V. It is available in a BGA (Ball Grid Array) package, suitable for surface mount assembly. Specific capacity and other technical details can be found in the official Toshiba datasheet. The built-in controller manages complex tasks such as bad block management and garbage collection, ensuring optimal performance and reliability over the device's lifespan.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
Vishay
Diode Cyl Tape
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess