EN
  • EN
  • DE

THGBMGT0T8LBAIG

Part No THGBMGT0T8LBAIG
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case BGA-153
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742542-THGBMGT0T8LBAIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THGBMGT0T8LBAIG CAD Model

Description

The THGBMGT0T8LBAIG is an embedded NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This e-MMC (embedded MultiMediaCard) is designed for use in a variety of mobile and embedded applications, providing reliable and high-density storage.

Applications:

  • Smartphones: Used as the primary storage for operating systems, applications, and user data.
  • Tablets: Employed as the main storage for system files, apps, and multimedia content.
  • Embedded systems: Integrated into industrial control systems, point-of-sale (POS) terminals, and other embedded devices requiring non-volatile storage.
  • Automotive infotainment systems: Used for storing maps, navigation data, and multimedia content in vehicles.
  • Digital cameras and camcorders: Provides storage for captured images and videos.

Features:

  • e-MMC interface: Compliant with the e-MMC standard for easy integration with host processors.
  • NAND flash memory: Offers high-density storage in a compact package.
  • Managed NAND: Includes built-in controller for wear leveling, error correction, and bad block management.
  • High-speed data transfer: Supports fast read and write speeds for quick access to data.
  • Low power consumption: Designed for energy-efficient operation in mobile devices.

Benefits:

  • High storage capacity: Provides ample storage space for operating systems, applications, and user data.
  • Reliable data storage: Ensures data integrity through built-in error correction and wear leveling.
  • Easy integration: Simplifies system design with its standard e-MMC interface.
  • Fast performance: Enables quick boot-up times and smooth application performance.
  • Long lifespan: Offers extended product life through wear leveling and bad block management.

Additional Details:

The THGBMGT0T8LBAIG e-MMC has a storage capacity of 32GB. It supports HS400 interface with maximum interface speed of 400MBps. It operates at a voltage of 3.3V. The operating temperature range is -25°C to +85°C. The package is a BGA (Ball Grid Array). It complies with JEDEC standards. This device is commonly used in applications requiring a balance of performance, capacity, and reliability.

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess