The C3216X7R2E223KT020U is a ceramic capacitor manufactured by TDK Corporation. It is designed for general-purpose applications, offering a balance of performance and cost-effectiveness. These capacitors are commonly used for decoupling, bypassing, and filtering in various electronic devices.
Applications:
- General electronic circuits
- Power supplies
- Consumer electronics
- Industrial equipment
- Automotive electronics
Features:
- Capacitance value of 22nF
- X7R dielectric material for good temperature stability
- Compact size (3216 or 1206 in inches)
- Surface mount technology (SMT)
- RoHS compliant
Benefits:
- Provides stable capacitance over a moderate temperature range
- Reduces noise and ripple in power supplies
- Enables compact circuit designs
- Suitable for a variety of general-purpose applications
- Meets environmental regulations
Technical Specifications:
The C3216X7R2E223KT020U has a capacitance of 22nF. It features the X7R dielectric, meaning the capacitance changes by ±15% across its temperature range of -55°C to +125°C. The voltage rating is 250V. This is a 3216 (1206) size capacitor. Designed for SMT, it's delivered in tape and reel packaging. X7R dielectric capacitors provide a stable and reliable capacitance over a wide temperature range, making them suitable for many applications. They are frequently used in situations where a high degree of capacitance stability is not essential, but reasonable stability is still needed.