The TK100E10NE,S1Q(BS) is a 100V N-channel MOSFET from Toshiba Semiconductor and Storage. It is designed for use in a variety of applications, including motor control, power conversion, and load switching.
The TK100E10NE,S1Q(BS) features a low on-resistance of 10 mΩ, which helps to reduce power consumption and improve efficiency. It also has a high current rating of 100A, making it suitable for high-power applications.
The TK100E10NE,S1Q(BS) is packaged in a TO-220F package, which is a robust and reliable package that is well-suited for high-power applications. The MOSFET is also RoHS compliant and AEC-Q101 qualified, making it suitable for use in automotive applications.
Here is a more detailed description of the features and benefits of the TK100E10NE,S1Q(BS):
- Low on-resistance of 10 mΩ: This helps to reduce power consumption and improve efficiency, especially in high-power applications.
- High current rating of 100A: This makes the MOSFET suitable for a wide range of high-power applications, such as motor control and power conversion.
- TO-220F package: This is a robust and reliable package that is well-suited for high-power applications.
- RoHS compliant and AEC-Q101 qualified: This makes the MOSFET suitable for use in automotive applications.
The TK100E10NE,S1Q(BS) is a versatile and reliable MOSFET that is suitable for a wide range of applications. It is a good choice for designers who are looking for a low-on-resistance, high-current MOSFET that is packaged in a robust and reliable package.
Here are some specific examples of applications where the TK100E10NE,S1Q(BS) can be used:
- Motor control: The TK100E10NE,S1Q(BS) can be used to control a wide range of motors, including DC motors, AC motors, and brushless DC motors.
- Power conversion: The TK100E10NE,S1Q(BS) can be used in a variety of power conversion applications, such as AC-DC converters, DC-DC converters, and inverters.
- Load switching: The TK100E10NE,S1Q(BS) can be used to switch a variety of loads, such as heaters, lamps, and motors.
Overall, the TK100E10NE,S1Q(BS) is a versatile and reliable MOSFET that is suitable for a wide range of applications. It is a good choice for designers who are looking for a low-on-resistance, high-current MOSFET that is packaged in a robust and reliable package.