EN
  • EN
  • DE

TK10A80E,S4X(S

Part No TK10A80E,S4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840312-TK10A80E,S4X(S
Ultra Librarian 3D Model Ultra Librarian TK10A80E,S4X(S CAD Model

Description

The TK10A80E,S4X(S is an N-channel power MOSFET from Toshiba Semiconductor and Storage, specifically designed for power switching applications where efficiency and reliability are paramount. This MOSFET integrates advanced process technology to achieve low on-resistance and minimal gate charge, which are critical for reducing power losses and improving overall system efficiency.

Applications:

  • Switching power supplies
  • DC-DC converters
  • Motor control circuits
  • Solid-state relays
  • LED Lighting Drivers

Features:

  • N-channel MOSFET: Facilitates straightforward integration into many circuit designs.
  • Low drain-source on-resistance (RDS(on)): Minimizes conduction losses, thereby improving efficiency significantly.
  • High avalanche capability: Ensures robustness and reliability, particularly in demanding applications.
  • Low gate charge (Qg): Reduces switching losses, essential for high-frequency operations.
  • Enhancement mode: Simplifies gate drive circuitry, making the design process easier.

Benefits:

  • Improved energy efficiency: Low RDS(on) and Qg work together to minimize power losses, which leads to reduced energy consumption.
  • High reliability: The robust design and high avalanche capability guarantee dependable operation even in challenging environments.
  • Simplified design: The enhancement mode operation reduces the complexity of gate drive circuits, streamlining the overall design.
  • Compact size: Enables smaller and more space-efficient designs, which are important for compact applications.
  • Reduced heat generation: Lower power losses result in less heat dissipation, simplifying thermal management and increasing the lifespan of the device.

Additional Details:

The TK10A80E,S4X(S typically features a drain-source voltage rating around 800V and a continuous drain current (ID) appropriate for medium to high-power applications. The RDS(on) value will vary depending on the gate-source voltage (VGS) and the junction temperature. It is commonly available in a through-hole package like TO-220 or similar, optimized for efficient heat dissipation. The gate threshold voltage (VGS(th)) is a crucial parameter for designing the gate drive circuit to ensure the MOSFET switches on and off effectively. Always refer to the official Toshiba datasheet for precise electrical characteristics, thermal resistance, and package dimensions to ensure correct application and optimal performance. This MOSFET is designed to operate across a broad temperature range, making it suitable for diverse operating conditions. The fast switching speed helps minimize switching losses in high-frequency applications. Also, the device complies with RoHS standards, ensuring it meets environmental regulations.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6492 $51.9360
190+ $0.5327 $101.2130
295+ $0.5161 $152.2495
405+ $0.4994 $202.2570
520+ $0.4828 $251.0560
695+ $0.4328 $300.7960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,445 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess