EN
  • EN
  • DE

TK10P60W,RGELQ(S

Part No TK10P60W,RGELQ(S
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840313-TK10P60W,RGELQ(S
Ultra Librarian 3D Model Ultra Librarian TK10P60W,RGELQ(S CAD Model

Description

The TK10P60W,RGELQ(S is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is engineered for efficient power switching in a variety of applications. Its notable characteristics include a low on-resistance and a fast switching speed, which contribute to minimizing power losses and enhancing overall performance.

Applications:

  • Power Factor Correction (PFC) circuits
  • Uninterruptible Power Supplies (UPS)
  • Inverters
  • AC-DC power supplies
  • DC-DC converters

Features:

  • N-channel MOSFET: A standard configuration for power switching.
  • Low Drain-Source On-Resistance (RDS(on)): Minimizes conduction losses, thereby enhancing efficiency.
  • Fast Switching Speed: Reduces switching losses at higher frequencies.
  • High Avalanche Capability: Offers robustness and reliability.
  • Enhancement Mode: Simplifies gate drive requirements.

Benefits:

  • High Efficiency: Low RDS(on) and rapid switching speeds minimize overall power losses.
  • Reliable Performance: High avalanche capability ensures dependable operation under stress.
  • Simplified Design: Enhancement mode operation streamlines gate drive circuit design.
  • Reduced Heat Generation: Lower power losses result in less heat dissipation, improving thermal management.
  • Compact and Efficient Power Switching: Enables smaller and more efficient power supply designs.

Additional Details:

The TK10P60W,RGELQ(S typically features a drain-source voltage rating of 600V and a continuous drain current (ID) rating suitable for moderately high-power applications. The specific RDS(on) value depends on the gate-source voltage (VGS) and junction temperature. This component is typically available in a through-hole package, such as a TO-220 or similar, allowing for effective heat dissipation. The gate threshold voltage (VGS(th)) is a critical parameter for gate drive circuit design. Always consult the official Toshiba datasheet for precise electrical characteristics, thermal resistance, and package dimensions. The MOSFET is designed to operate across a wide temperature range, and its fast switching speed helps reduce losses in high-frequency applications. Also, the device adheres to RoHS compliance standards.

You May Also Be Interested in

Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0268 $61.6080
140+ $0.8432 $118.0480
215+ $0.8166 $175.5690
295+ $0.7900 $233.0500
380+ $0.7635 $290.1300
510+ $0.6849 $349.2990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess