EN
  • EN
  • DE

TK11P65W

Part No TK11P65W
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+Rohs
Reference case TO252
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 735210-TK11P65W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK11P65W CAD Model

Description

The TK11P65W is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for high-efficiency switching applications, featuring low on-resistance and fast switching speeds. The '65' likely indicates a voltage rating of 650V.

Applications:

  • Switch Mode Power Supplies (SMPS): Used as a switching element in SMPS circuits for various applications.
  • Power Factor Correction (PFC) Circuits: Implementing PFC in power supplies to improve energy efficiency.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • Motor Control: Driving motors in various applications, such as industrial drives and consumer appliances.
  • Inverters: Used in inverters for converting DC power to AC power.

Features:

  • N-Channel MOSFET: An N-channel enhancement mode MOSFET.
  • High Voltage Rating: Rated for operation at 650V.
  • Low On-Resistance (RDS(on)): Minimizes power losses due to conduction.
  • Fast Switching Speed: Enables high-frequency switching operation.
  • Avalanche Rated: Designed to withstand avalanche breakdown events.
  • Integrated Gate Resistor: May include an integrated gate resistor for improved EMI performance.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses, improving energy efficiency.
  • High Power Density: Enables compact and high-power density designs.
  • Reliable Operation: Designed for reliable operation in demanding applications.
  • Simplified Design: Integrated features simplify circuit design.
  • Environmentally Friendly: RoHS compliance ensures environmental friendliness.

Additional Details:

The TK11P65W is typically available in a TO-220 or similar through-hole package, facilitating heat dissipation. Important parameters to consider are the gate charge (Qg), drain current (Id), and junction temperature (Tj). Consult the official Toshiba datasheet for precise specifications, thermal resistance values, and safe operating area (SOA) curves.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess