EN
  • EN
  • DE

TK12A60U(STA4,X,M)

Part No TK12A60U(STA4,X,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 840329-TK12A60U(STA4,X,M)
Ultra Librarian 3D Model Ultra Librarian TK12A60U(STA4,X,M) CAD Model

Description

The TK12A60U is a silicon N-channel MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for applications requiring high voltage and current handling capabilities, particularly in power switching circuits. The '(STA4,X,M)' suffix likely refers to specific manufacturing variations, packaging, or testing specifications, which are detailed in the datasheet.

Applications:

  • Power Factor Correction (PFC) Circuits: Used in power supplies to improve power factor and reduce harmonic distortion.
  • Flyback Converters: Employed in isolated power supplies for various electronic devices.
  • Forward Converters: Utilized in high-efficiency power supplies.
  • LED Lighting: Used in LED drivers for dimming and controlling LED brightness.
  • Induction Heating: Suitable for high-frequency induction heating applications.

Features:

  • High Voltage Rating: Designed for operation at 600V.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Enables efficient operation at high frequencies.
  • High Avalanche Capability: Provides robustness against voltage transients.
  • Pb-free Terminal Plating: Complies with RoHS environmental regulations.

Benefits:

  • Improved System Efficiency: Reduces power consumption and lowers operating costs.
  • Enhanced Reliability: Provides robust performance and withstands voltage surges.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Smaller Heat Sink Requirements: Reduces thermal management costs and simplifies design.
  • Simplified Circuit Design: Facilitates easy integration into various applications.

Additional Details:

The TK12A60U typically features a continuous drain current rating of 12A. Its gate threshold voltage and gate charge are important parameters for optimizing switching performance. The package type (e.g., TO-220, TO-220F) influences thermal performance and mounting. Always consult the official Toshiba datasheet for precise electrical characteristics, thermal resistance, and safe operating area curves to ensure proper application and prevent device failure. Detailed knowledge of the specific '(STA4,X,M)' variant requires access to the corresponding datasheet.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess