EN
  • EN
  • DE

TK13J65U

Part No TK13J65U
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267699-TK13J65U
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TK13J65U CAD Model

Description

The TK13J65U is a high-voltage N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It's designed for power management applications requiring efficient and reliable switching performance. This MOSFET is particularly well-suited for use in power supplies, lighting systems, and other applications where high voltage and current control are necessary.

Applications:

  • Power Supplies: Used in AC-DC and DC-DC power supplies for efficient power conversion.
  • Lighting Systems: Suitable for electronic ballasts and LED lighting drivers.
  • Motor Control: Employed in motor control circuits for efficient and precise motor operation.
  • Inverters: Used in inverters to convert DC power to AC power for various applications.
  • High Voltage Switching: General-purpose high-voltage switching applications.

Features:

  • N-Channel MOSFET: Provides efficient and versatile switching capabilities.
  • High Voltage Rating (650V): Allows for use in high-voltage applications.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves efficiency.
  • Fast Switching Speed: Reduces switching losses and enhances overall performance.
  • Advanced Trench Process Technology: Ensures superior performance and reliability.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speeds contribute to high energy efficiency.
  • Reliable Performance: Robust design and advanced manufacturing processes ensure reliable operation.
  • Reduced Power Loss: Minimizes heat generation and extends component lifespan.
  • Simplified Circuit Design: Easy to integrate into various power management circuits.
  • Compact Size: Available in a compact package for space-constrained applications.

Additional Details:

The TK13J65U features a drain-source voltage (VDS) of 650V and a continuous drain current (ID) of 13A. It has a low gate charge (Qg), which enables faster switching. The MOSFET is typically available in a TO-220SIS package. Datasheet specifications should be consulted for precise values. Proper thermal management is necessary to ensure reliable operation at high power levels. The gate threshold voltage (VGS(th)) is typically around 3V, which makes it compatible with standard gate drive voltages.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess