EN
  • EN
  • DE

TK14A65W

Part No TK14A65W
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Trans MOSFET N-CH Si 650V 13.7A 3-Pin(3+Tab) TO-220SIS / MOSFETs Silicon N-Channel MOS (DTMOS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267703-TK14A65W
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TK14A65W
Introduction Date June 06, 2013
ECCN EAR99
Country of Origin China, Malaysia
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian TK14A65W CAD Model

Description

The TK14A65W is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is part of their DTMOSIV series and is designed for high-efficiency power switching applications, featuring a low on-resistance and high avalanche ruggedness. This MOSFET is suitable for use in various power management circuits, AC-DC power supplies, and motor control applications.

Applications:

  • AC-DC Power Supplies: Employed in power supplies for various electronic devices such as TVs, computers, and adapters.
  • Motor Control Circuits: Used in controlling the speed and direction of DC motors in applications like power tools and home appliances.
  • Lighting Applications: Implemented in LED lighting and ballast circuits.
  • DC-DC Converters: Used in voltage regulation and power conversion circuits.
  • Uninterruptible Power Supplies (UPS): Provides efficient switching in UPS systems.

Features:

  • Low On-Resistance (RDS(on)): Minimizes power loss and increases efficiency.
  • High Avalanche Ruggedness: Provides robust performance in demanding applications.
  • Fast Switching Speed: Enables efficient operation in high-frequency switching circuits.
  • Low Input Capacitance: Reduces driving power requirements.
  • Surface Mount Package (TO-252): Allows for easy integration into circuit boards.

Benefits:

  • Improved Efficiency: Low on-resistance results in lower power dissipation and higher overall efficiency.
  • Increased Reliability: High avalanche ruggedness ensures robust performance even under stress conditions.
  • Simplified Design: Low input capacitance reduces the complexity of the gate drive circuitry.
  • Compact Design: Surface mount package enables space-saving designs.
  • Enhanced Thermal Performance: Improved thermal characteristics facilitate efficient heat dissipation.

Additional Details:

The TK14A65W typically has a drain-source voltage (VDS) rating of 650V and a continuous drain current (ID) rating of 14A at 25°C. The gate threshold voltage (VGS(th)) is typically around 3V. The device is available in a surface-mount TO-252 (DPAK) package. Its low RDS(on) and high avalanche capability make it a suitable choice for applications requiring high efficiency and reliability. It also features a fast trr (reverse recovery time) for diode within the MOSFET. The specific on-resistance (RDS(on)) is a key factor, as it directly influences power dissipation and total power losses.

Proper thermal management is essential when using this MOSFET in high-power applications. A proper heat sink or adequate PCB copper area should be provided to dissipate heat and keep the device's junction temperature within the safe operating limits. Datasheets from Toshiba Semiconductor and Storage provide detailed guidelines on thermal resistance and recommended operating conditions. Also, proper gate resistor selection will help reduce EMI and ringing on the gate signal.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4712 $58.9000
300+ $0.3869 $116.0700
465+ $0.3742 $174.0030
640+ $0.3627 $232.1280
830+ $0.3500 $290.5000
1,105+ $0.3142 $347.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess