The TK14A65W5,S5X(M is a 650V N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency switching applications and features low on-resistance, fast switching speeds, and robust avalanche capability.
Applications
- Switching Mode Power Supplies (SMPS)
- Power Factor Correction (PFC)
- DC-DC Converters
- Motor Control
- Inverters
- Lighting Ballasts
Features
- Low On-Resistance (RDS(on))
- Fast Switching Speed
- Avalanche Rated
- Improved dv/dt Capability
- Lead-Free and RoHS Compliant
- Surface Mount Package (TO-252)
Benefits
- Reduces conduction losses and improves efficiency.
- Enables high-frequency operation.
- Provides robust performance under transient conditions.
- Reduces the risk of false triggering due to high dv/dt.
- Complies with environmental regulations.
- Facilitates automated assembly.
Additional Details
The TK14A65W5,S5X(M has a drain-source voltage (VDS) rating of 650 V and a continuous drain current (ID) rating of 14 A. The low on-resistance minimizes conduction losses, while the fast switching speed reduces switching losses. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes. The improved dv/dt capability reduces the risk of false triggering due to high dv/dt. The device is commonly used in switching mode power supplies, power factor correction circuits, and DC-DC converters. The TO-252 surface mount package facilitates automated assembly. This MOSFET utilizes advanced process technology to minimize gate charge and improve switching performance. Its robust design makes it suitable for demanding applications requiring high reliability.