The TK31A60W is a 600V, 31A N-channel power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency power switching applications. It features a low drain-source on-resistance (RDS(on)), which minimizes power loss and improves overall system efficiency.
Applications
- Power Supplies
- Motor Control
- Inverter Circuits
- DC-DC Converters
- Lighting Systems
Features
- High Voltage: 600V drain-source voltage (VDSS)
- High Current: 31A drain current (ID)
- Low On-Resistance: Low RDS(on) to reduce power loss
- Fast Switching Speed: Optimized for high-frequency switching
- Avalanche Capability: Enhanced avalanche ruggedness
- RoHS Compliant: Environmentally friendly
Benefits
- Improved Efficiency: Low RDS(on) leads to reduced power dissipation and higher efficiency.
- Reliable Performance: High voltage and current ratings ensure robust operation in demanding applications.
- Simplified Design: Fast switching speed simplifies design and reduces the need for complex gate drive circuitry.
- Compact Size: Space-saving package options available.
- Environmentally Friendly: RoHS compliance ensures adherence to environmental regulations.
Additional Details
The TK31A60W is available in a TO-247 package. It features a gate-source voltage (VGS) rating of ±30V. The typical gate charge (Qg) is around 25nC. It's designed to operate over a wide temperature range, typically from -55°C to +150°C. This MOSFET is suitable for applications requiring high voltage, high current, and high efficiency. The device’s characteristics make it ideal for use in power supplies, motor control circuits, and inverter systems where minimizing power loss is critical. Toshiba's advanced process technology ensures high reliability and performance in demanding environments.