EN
  • EN
  • DE

TK34E10N1

Part No TK34E10N1
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267727-TK34E10N1
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK34E10N1 CAD Model

Description

The TK34E10N1 is an N-channel Power MOSFET from Toshiba Semiconductor and Storage. This MOSFET is designed for high-efficiency switching applications, offering low on-resistance and fast switching speeds.

Applications:

  • DC-DC Converters: Used in voltage regulation and power management circuits.
  • Motor Control: Employed in controlling the speed and torque of various types of motors.
  • Power Supplies: Integrated into AC-DC and DC-DC power supplies for efficient power conversion.
  • LED Lighting: Used in LED drivers for brightness control and power efficiency.
  • Battery Management Systems (BMS): Employed in battery charging and discharging circuits for optimal battery performance.

Features:

  • N-Channel MOSFET: Enhances the efficiency and performance of switching circuits.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction, improving overall efficiency. Typical RDS(on) value is around 10 mΩ.
  • High Drain Current (ID): Supports high current loads, making it suitable for demanding applications. Rated for continuous drain current of 34A.
  • Fast Switching Speed: Enables quick transitions between ON and OFF states, reducing switching losses.
  • Avalanche Rated: Provides robustness against voltage spikes and transient conditions.
  • Surface Mount Package: Facilitates easy integration into circuit boards, typically available in a DPAK package.
  • Low Gate Charge (Qg): Reduces the gate drive requirements, simplifying the driving circuitry.

Benefits:

  • Improved Efficiency: Low on-resistance minimizes power dissipation, resulting in higher energy efficiency.
  • Enhanced Reliability: Robust design ensures stable operation under various operating conditions.
  • Simplified Circuit Design: Low gate charge simplifies the gate drive requirements.
  • Reduced Heat Generation: Lower power dissipation reduces the need for extensive heat sinking.
  • Compact Size: Surface mount package allows for compact and space-saving designs.

Additional Details:

The TK34E10N1 features a drain-source voltage (VDS) rating of 100V, making it suitable for applications with moderate voltage requirements. The gate-source voltage (VGS) is typically rated at ±20V. This MOSFET is designed to operate over a wide temperature range, typically from -55°C to +175°C. It is also RoHS compliant, ensuring it meets environmental standards. The device is commonly used in synchronous rectification, load switching, and various power management applications where efficiency and reliability are critical.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1435 $62.8925
125+ $0.9379 $117.2375
195+ $0.9090 $177.2550
265+ $0.8790 $232.9350
340+ $0.8501 $289.0340
455+ $0.7623 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,227 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess