The TK39Z60X is a 600V, 39A N-channel power MOSFET from Toshiba Semiconductor and Storage. Designed for high-efficiency power switching, it offers a balance of low on-resistance and fast switching characteristics. The device is intended to provide a reliable and cost-effective solution for various power electronics applications.
Applications
- Switch-mode power supplies (SMPS)
- Power factor correction (PFC) circuits
- Uninterruptible power supplies (UPS)
- LED lighting power supplies
- DC-DC converters
- Solar power inverters
Features
- VDSS: 600V
- ID: 39A
- RDS(on): Low on-resistance (Refer to datasheet for specific value)
- Fast switching speed
- Low gate charge
- Avalanche energy rated
Benefits
- High Efficiency: Low on-resistance minimizes conduction losses, improving power supply efficiency.
- Reliable Operation: Avalanche energy rating provides robustness against voltage transients.
- Simplified Design: Fast switching simplifies gate drive design and reduces component count.
- Compact Footprint: Enables smaller power supply designs.
- Cost-Effective: Provides a balance of performance and cost for various applications.
Technical Specifications
The TK39Z60X has a drain-source voltage (VDSS) of 600V and a continuous drain current (ID) of 39A. The on-resistance (RDS(on)) is designed to be low; refer to the datasheet for specific values at a given gate-source voltage (VGS). The gate charge (Qg) is minimized to ensure fast switching. The MOSFET operates over a standard temperature range (typically -55°C to +150°C). Please refer to the official datasheet for specific package details and thermal characteristics.