EN
  • EN
  • DE

TK40J60T

Part No TK40J60T
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Field Effect Transistor Silicon N Channel MOS Type (DTMOS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267734-TK40J60T
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TK40J60T CAD Model

Description

The TK40J60T is a 600V, 40A N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for high-voltage, high-current switching applications such as power supplies, motor control, and lighting ballasts. The device offers a combination of high voltage capability, low on-resistance, and fast switching speed, making it suitable for efficient power conversion.

Applications

  • Power Supplies: Used in switch-mode power supplies (SMPS) for servers, telecom equipment, and industrial applications.
  • Motor Control: Employed in motor control circuits for driving electric motors in industrial and automotive applications.
  • Lighting Ballasts: Utilized in electronic ballasts for HID (High-Intensity Discharge) lamps and LED lighting.
  • Inverters: Incorporated in inverter circuits for converting DC power to AC power in UPS (Uninterruptible Power Supplies) and solar inverters.
  • Welding Equipment: Used in welding machines for power control and switching.

Features

  • N-Channel MOSFET: N-channel enhancement mode MOSFET.
  • High Voltage Rating (600V): Suitable for high-voltage applications.
  • High Current Rating (40A): Capable of handling high current loads.
  • Low On-Resistance (RDS(on)): Low on-resistance minimizes conduction losses.
  • Fast Switching Speed: Fast switching speed reduces switching losses.
  • Avalanche Rated: Avalanche rated for robustness and reliability.
  • TO-220SIS Package: Available in a through-hole TO-220SIS package for easy mounting and heat dissipation.

Benefits

  • Efficient Power Conversion: Low on-resistance and fast switching speed contribute to efficient power conversion.
  • High Power Handling Capability: High voltage and current ratings enable high power handling capability.
  • Improved System Reliability: Avalanche rating enhances system reliability.
  • Simplified Thermal Management: TO-220SIS package simplifies thermal management.
  • Reduced Power Dissipation: Minimizes power dissipation in switching applications.
  • Designed for rugged applications

Additional Details

The TK40J60T features a gate threshold voltage (VGS(th)) typically between 2V and 4V. The total gate charge (Qg) is typically specified to indicate switching performance. The operating temperature range is usually specified from -55°C to +150°C. Proper heat sinking is crucial for high-power applications to maintain junction temperature within the specified limits. The TO-220SIS package provides good thermal conductivity to the heatsink. The gate resistor is recommended for optimal switching performance and EMI reduction. The device complies with RoHS environmental standards. Drive voltage should not exceed absolute max Vgs. When designing with this MOSFET, it's essential to ensure that gate-source voltage, drain-source voltage and drain current are within absolute max ratings.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.1378 $82.1378
2+ $67.3954 $134.7908
3+ $65.2898 $195.8694
4+ $63.1831 $252.7324
5+ $61.0776 $305.3880
7+ $54.7586 $383.3102
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess