EN
  • EN
  • DE

AD584JNZ

Part No AD584JNZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Programmable 2.5V/5V/7.5V/10V 10mA 8-Pin PDIP N Tube / IC VREF SERIES PROG 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Programmable
Nominal Output Voltage (Min/Fixed) 2.5V, 5V, 7.5V, 10V
Output Current 10mA
Tolerance ±0.3%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Voltage - Input 4.5 V to 30 V
Operating Supply Current 1mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 076921-AD584JNZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD584
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD584JNZ CAD Model

Description

The AD584JNZ is a high precision voltage reference component manufactured by Analog Devices Inc., renowned for its reliability and performance in a wide array of electronic applications. This integrated circuit (IC) is designed to offer a stable and accurate reference voltage, which is crucial for the proper functioning of analog-to-digital converters, digital-to-analog converters, and other sensitive electronic circuits.

Key Features

  • Multiple Output Voltages: The AD584JNZ provides selectable output voltages of 10V, 7.5V, 5V, and 2.5V, allowing for versatility in different circuit configurations.
  • High Accuracy: With an initial accuracy of ±1%, the device ensures precision in the output voltage, which is vital for critical measurement and control systems.
  • Low Temperature Coefficient: The temperature coefficient is as low as 30 ppm/°C, which minimizes the output voltage variation over a wide temperature range, ensuring stable performance under varying environmental conditions.
  • Low Dropout Voltage: The AD584JNZ can maintain accurate output voltage with minimal difference between the input and output voltage, making it suitable for low headroom applications.
  • High Output Current: Capable of sourcing up to 10 mA of output current, this IC can drive high-load applications with ease.
  • Long-Term Stability: Demonstrating excellent long-term stability, the AD584JNZ is reliable for sustained use in critical applications.
  • Package: The device comes in a compact 8-lead PDIP (Plastic Dual In-line Package), suitable for through-hole mounting, providing robust mechanical stability.

Applications

The AD584JNZ is ideal for use in precision data systems, calibration equipment, and other electronic devices that require an accurate reference voltage. It is commonly employed in industrial and laboratory settings for instrumentation, ATE equipment, and battery-powered devices where consistent and precise voltage is essential.

Ordering Information

To order this high-precision voltage reference IC, refer to the part number AD584JNZ. Ensure that you are purchasing from an authorized distributor of Analog Devices Inc. to guarantee that you receive an authentic and quality component for your electronic designs.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3828 $52.1484
8+ $14.2629 $114.1032
11+ $13.8171 $151.9881
15+ $13.3714 $200.5710
20+ $12.9257 $258.5140
26+ $11.5886 $301.3036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess