EN
  • EN
  • DE

TK8A60V(S4V

Part No TK8A60V(S4V
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1206+
Reference case TO-220F
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 757454-TK8A60V(S4V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK8A60V(S4V CAD Model

Description

The TK8A60V(S4V) is a power MOSFET manufactured by Toshiba Semiconductor and Storage. It's an N-channel MOSFET designed for use in a variety of power switching applications, providing a good balance between on-resistance, switching speed, and voltage rating. This device is well-suited for applications that require efficient power conversion and reliable operation.

Applications

  • Switching Power Supplies (SMPS)
  • Power Factor Correction (PFC) Circuits
  • DC-DC Converters
  • Electronic Ballasts for Lighting
  • Motor Control Applications

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • High Voltage Rating (VDS): Suitable for high-voltage power systems.
  • Fast Switching Speed: Reduces switching losses for improved efficiency.
  • Avalanche Rated: Provides robustness against transient voltage spikes.
  • RoHS Compliant: Environmentally friendly, free from hazardous substances.

Benefits

  • Increased Efficiency: Low RDS(on) minimizes power dissipation, resulting in higher efficiency.
  • Enhanced Reliability: Avalanche rating provides protection against voltage transients and surges.
  • Simplified Design: Easy to drive, requiring minimal external components.
  • Reduced Heat Dissipation: Low on-resistance leads to reduced heat generation.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The TK8A60V(S4V) has a drain-source voltage (VDS) rating of 600V and a continuous drain current (ID) rating of 8A. The typical on-resistance (RDS(on)) is 0.75 Ohms at a gate-source voltage (VGS) of 10V. The gate threshold voltage (VGS(th)) ranges between 2V and 4V. The device is typically packaged in a TO-220SIS package. The operating temperature range is specified from -55°C to +150°C. This device offers a good trade-off between cost and performance.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess