EN
  • EN
  • DE

TK5A90ES4X(S

Part No TK5A90ES4X(S
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description N-ch Single 900V TO-220SIS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 959667-TK5A90ES4X(S
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TK5A90ES4X(S CAD Model

Description

The TK5A90ES4X(S is a high-voltage N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. It is designed for switching applications requiring high voltage and low on-resistance. This MOSFET is suitable for power supplies, motor control, and other high-power applications.

Applications:

  • Power Supplies: Used in switched-mode power supplies (SMPS) for voltage regulation and power conversion.
  • Motor Control: Employed in motor control circuits for switching and controlling motor speed.
  • Inverter Circuits: Integrated into inverter circuits for converting DC voltage to AC voltage.
  • Lighting Ballasts: Used in electronic ballasts for controlling fluorescent and LED lighting.
  • DC-DC Converters: Found in DC-DC converters for voltage step-up or step-down.

Features:

  • High Voltage: Supports high voltage operation, typically up to 900V.
  • Low On-Resistance: Provides low on-resistance (RDS(on)) for efficient power switching.
  • Fast Switching Speed: Enables fast switching speeds for reduced switching losses.
  • Avalanche Rated: Withstands avalanche breakdown for increased reliability.
  • TO-220SIS Package: Available in a through-hole TO-220SIS package for easy mounting.

Benefits:

  • High Efficiency: Low on-resistance minimizes power losses and improves efficiency.
  • Reliable Operation: Avalanche rating ensures robust and reliable operation.
  • Fast Switching: Fast switching speed reduces switching losses and improves efficiency.
  • Easy Mounting: TO-220SIS package simplifies mounting and heat sinking.
  • Versatile Application: Suitable for a wide range of high-voltage switching applications.

Additional Details:

The TK5A90ES4X(S features a low gate charge, which contributes to its fast switching speed. It is RoHS compliant. The MOSFET's thermal resistance is low, facilitating effective heat dissipation. Gate threshold voltage is precisely controlled. This MOSFET is designed to be used in high-reliability applications.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Lucent
Need more? Email Us
Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Lowest to $0.3678

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4769 $50.0745
260+ $0.3914 $101.7640
400+ $0.3791 $151.6400
550+ $0.3669 $201.7950
705+ $0.3547 $250.0635
945+ $0.3180 $300.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,295 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess