EN
  • EN
  • DE

TK60E08K3

Part No TK60E08K3
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1037
Reference case TO-220
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742585-TK60E08K3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TK60E08K3 CAD Model

Description

The TK60E08K3 is a power MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This component features a low on-resistance, enabling it to handle high currents with minimal power loss. Its robust design and efficient thermal characteristics make it suitable for a wide range of power electronics applications.

Applications

  • Power supplies: Used in AC-DC and DC-DC power supplies for efficient power conversion.
  • Motor control: Incorporated in motor drives for controlling the speed and torque of electric motors.
  • Inverters: Utilized in solar inverters, uninterruptible power supplies (UPS), and other inverter systems.
  • Lighting systems: Found in LED lighting drivers and electronic ballasts.
  • Automotive electronics: Employed in automotive power management systems.

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • High drain current (ID): Capable of handling substantial current loads.
  • Fast switching speed: Enables efficient switching at high frequencies.
  • Avalanche ruggedness: Provides protection against voltage transients.
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits

  • Increased energy efficiency: Low on-resistance reduces power dissipation and improves overall efficiency.
  • Enhanced system reliability: Robust design and avalanche ruggedness enhance system durability.
  • Reduced heat generation: Low on-resistance minimizes heat dissipation, improving thermal management.
  • Simplified system design: Easy to integrate into various power electronic circuits.
  • Compliance with environmental standards: RoHS compliance ensures environmental responsibility.

Additional details include specifications such as gate threshold voltage, input capacitance, and thermal resistance. The TK60E08K3 incorporates advanced MOSFET technology to optimize performance and reliability. Its compatibility with standard gate drive circuits simplifies the design process. The device is housed in a standard package, facilitating easy mounting and thermal management. It undergoes rigorous testing to ensure compliance with industry standards and reliable performance in demanding power electronic applications.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess