The TK62N60W5,S1VF(S is a 600V, 62A N-channel power MOSFET from Toshiba Semiconductor and Storage. It is designed for high-efficiency power switching applications. This MOSFET utilizes Toshiba's latest generation process to achieve low on-resistance and gate charge, contributing to reduced power losses and improved thermal performance. It is suitable for applications such as power supplies, motor drives, and lighting systems.
Applications:
- Switching power supplies
- Motor drives
- Lighting systems
- DC-DC converters
- AC-DC adapters
Features:
- Voltage: 600 V
- Current: 62 A
- RDS(on): 0.049 Ohm (max.)
- Gate charge: 42 nC (typical)
- Avalanche energy: 1150 mJ
- Low on-resistance
- Fast switching speed
- Improved avalanche ruggedness
- RoHS compliant
- TO-247 package
Benefits:
- Reduced power losses due to low on-resistance, improving efficiency.
- Faster switching speed for higher frequency operation.
- Improved reliability due to enhanced avalanche ruggedness.
- Easy to mount and heatsink using the TO-247 package.
- Environmentally friendly due to RoHS compliance.
Additional Details:
The TK62N60W5,S1VF(S features an optimized gate structure that minimizes gate charge and switching losses. The device is designed to withstand high avalanche energy, providing robust performance in demanding applications. It has a maximum junction temperature of 150°C. The TO-247 package provides excellent thermal performance, allowing for efficient heat dissipation. This MOSFET is well-suited for applications where high efficiency, high power density, and reliable operation are critical. The gate threshold voltage is typically 3V. The device is also suitable for hard switching topologies.